Products specifications

Category Relays - Automotive Relays
Mfr Panasonic
Series AEV
Package Bulk
Product Status Active
Coil Type Non Latching
Coil Current 353 mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 120 A
Switching Voltage 450VDC - Nom
Must Operate Voltage 9 VDC
Must Release Voltage 1 VDC
Operate Time 50 ms
Release Time 30 ms
Mounting Type Chassis Mount
Termination Style Stud
Temperature Range - Operating -40°C ~ 80°C
Coil Power 4.2W
Standard Package 20 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 860671-AEV14012
Ultra Librarian 3D Model Ultra Librarian AEV14012 CAD Model

Description

The AEV14012 is a high-quality automotive relay designed for demanding applications in the automotive industry.

  • Series: AEV series
  • Termination Style: Stud
  • Package: Bulk
  • Contact Form: SPST-NO (1 Form A)
  • Coil Current: 353 mA
  • Operate Time: 50 ms
  • Coil Voltage: 12VDC
  • Contact Rating: 120 A
  • Switching Voltage: 450VDC
  • Mounting: Chassis mountable
  • Temperature Range: -40°C to 80°C
  • Manufacturer: Panasonic
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
V23234A0004X051-EV-100
Need more? Email Us
ECAD model for 2-1904025-3
Omron
RELAY AUTO
Need more? Email Us
ECAD model for G8QN-1C4-05 DC12
Panasonic
RELAY AUTOMOTIVE SPDT 35A 12V
Need more? Email Us
ECAD model for CM1-R-12V
TE Connectivity
RELAY AUTOMOTIVE SPDT 60A 12V
Lowest to $67.4798
ECAD model for 2-1393302-3
Panasonic
RELAY AUTOMOTIVE SPDT 40A 12V
Need more? Email Us
ECAD model for CB1-WM-12V
TE Connectivity
RELAY AUTO SPST-NO 260A 24V
Need more? Email Us
ECAD model for 7-1414778-3
Omron
RELAY AUTO
Need more? Email Us
ECAD model for G8HL-1A4P-TW2 12-100
Omron
RELAY MINI ISO AUTO
Need more? Email Us
ECAD model for G8JR-1A7T-D DC12 BY OKA1
TE Connectivity
RELAY AUTO SPST-NO-DM 130A 24V
Need more? Email Us
ECAD model for 1393315-9

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5970 $116.5970
2+ $112.8359 $225.6718
3+ $109.0747 $327.2241
4+ $97.7911 $391.1644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 257 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention