EN
  • EN
  • DE

CMA51H-S-DC12V-C

Part No CMA51H-S-DC12V-C
Manufacturer Zhejiang HKE Relay Co.,Ltd.
Catalog Automotive Relays
Description 15A@14VDC 12V 30V@DC 35A One set changeover: 1C (SPDT - changeover) Through Hole,15.6x12.2mm Automotive Relays RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,15.6x12.2mm
Number of Pins 5
Contact Rating 15A@14VDC
Coil Resistance 240Ω
Coil Voltage 12V
Contact Resistance 50mΩ
Coil Type Non-Polarized - Single Coil
Switching Voltage(Max) 30V@DC
Release Time 10ms
Length 15.6mm
Operate Time 10ms
Width 12.2mm
Switching Current(Max) 35A
Contact Material Silver Alloy
Coil Rated Power 600mW
Operating Temperature -40℃~+85℃
Ultra Librarian 3D Model Ultra Librarian CMA51H-S-DC12V-C CAD Model

You May Also Be Interested in

TE Connectivity
RELAY AUTOMOTIVE SPST 130A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 40A 12V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 40A 6V
Need more? Email Us
Panasonic
CB RELAY HR 1 FORM C 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 20A 24V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
TE Connectivity
Automotive Relays 1FormC 1 C/O 24VDC
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 80A 24V
Need more? Email Us
TE Connectivity
POWER F V23134
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5530 $52.5350
225+ $0.4538 $102.1050
345+ $0.4396 $151.6620
475+ $0.4254 $202.0650
610+ $0.4112 $250.8320
815+ $0.3687 $300.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess