Products specifications Report Issue?

Capacitance 33 pF
Mounting SMD (SMT)
Termination SMD/SMT
Composition Ceramic
Frequency 4 MHz
Frequency Stability 2000 ppm
Frequency Tolerance 0.5 %
Height 1.6002 mm
Lead Free Yes
Length 7.7978 mm
Load Capacitance 33 pF
Maximum Operating Temperature 80 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Pins 6
RoHS Compliant
Tolerance 0.5 %
Width 3.2004 mm
Win Source Part Number 1056963-EFOS4004E5
Categories Resonators
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EFOS4004E5 CAD Model

Description

The EFOS4004E5 from Panasonic is a ceramic resonator that is designed to provide reliable and efficient performance for various electronic applications.

  • Capacitance: 33 pF
  • Frequency: 4 MHz
  • Frequency Stability: 2000 ppm
  • Frequency Tolerance: 0.5%
  • Load Capacitance: 33 pF
  • Number of Pins: 6
  • Packaging: Digi-Reel®
  • Mounting: Surface mount (SMD)

You May Also Be Interested in

Murata Electronics North America
CER RESONATOR
Need more? Email Us
ECAD model for CSTLS9M83G56-A0
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF SMD
Need more? Email Us
ECAD model for CSTCE20M0V13C99-R0
Murata Electronics North America
CER RESONATOR
Need more? Email Us
ECAD model for CSTLS9M83G53-A0
Murata Electronics North America
CERAMIC RES 16.0000MHZ 30PF T/H
Need more? Email Us
ECAD model for CSTLS16M0X55Z-A0
AVX Corp/Kyocera Corp
CERAMIC RES 3.5800MHZ 30PF SMD
Need more? Email Us
ECAD model for PBRC3.58HR50X000
Murata Electronics North America
CERAMIC RES 4.0000MHZ 47PF T/H
Need more? Email Us
ECAD model for CSTLS4M00G56Z-A0
ECS Inc.
CERAMIC RES 16.0000MHZ SMD
Need more? Email Us
ECAD model for ECS-CR2-16.00-A-TR
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $1.7666
ECAD model for RO3103A
RF Micro Devices
Need more? Email Us
ECAD model for R02073A

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention