Products specifications

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1211334-MA2S331
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MA2S331 CAD Model

Description

The MA2S331 is a silicon epitaxial planar type Schottky barrier diode from Panasonic, designed for a wide range of applications, particularly in high-speed switching and detection circuits.

Applications

  • High-speed switching circuits
  • Detection circuits
  • Mixer applications in communication systems
  • Voltage clamping applications
  • Protection circuits for sensitive electronic components

Features

  • Low forward voltage (VF): Minimizes power loss in switching applications.
  • Fast switching speed: Enables high-frequency operation and quick response times.
  • Low capacitance: Reduces signal distortion and improves high-frequency performance.
  • Small package size: Allows for compact circuit designs.
  • High surge current capability: Provides protection against transient voltage spikes.

Benefits

  • Improved circuit efficiency: Low forward voltage minimizes power dissipation.
  • Enhanced high-frequency performance: Fast switching speed and low capacitance enable operation in high-frequency circuits.
  • Compact design: Small package size allows for miniaturization of electronic devices.
  • Increased system reliability: High surge current capability protects against voltage transients.
  • Reduced noise: Schottky diodes generally have lower noise characteristics compared to other diode types.

Additional Details

The MA2S331's low forward voltage drop ensures minimal power loss during conduction, enhancing the overall efficiency of the circuit. Its fast switching speed is essential for applications requiring rapid transitions, such as high-speed data transmission and signal processing.

The low junction capacitance contributes to its excellent high-frequency performance, minimizing signal degradation and enabling operation in microwave and RF circuits. The small package size facilitates integration into densely populated circuit boards, making it suitable for portable and compact electronic devices.

The diode's ability to withstand high surge currents provides robust protection against voltage spikes, safeguarding sensitive components from damage. This feature is particularly important in applications where the circuit is exposed to external disturbances, such as power line transients or electrostatic discharge.

Specifically, it features a low forward voltage of around 0.34V at 10mA, a reverse voltage of 40V, and a forward current of 100mA. Its junction capacitance is typically around 1.2pF. These parameters make it ideal for applications where low loss and high speed are paramount.

You May Also Be Interested in

M/A-Com Technology Solutions
VARACTOR,PLASTIC,CK,LEAD-FREE,SO
Lowest to $1.5095
ECAD model for MAVR-000401-0287FT
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $23.4587
ECAD model for SMV1253-040LF
M/A-Com Technology Solutions
VARACTOR,LEAD-FREE,CK, PLASTIC
Lowest to $4.7652
ECAD model for MAVR-000409-0287FT
ON Semiconductor
DIODE TUNING SS 20V SOT-23
Need more? Email Us
ECAD model for MMBV809LT3G
ON Semiconductor
VARIABLE CAPACITANCE DIODE, 33PF
Need more? Email Us
ECAD model for LV2209
Infineon Technologies
DIODE TUNING 10V 20MA SOD-323
Lowest to $0.2248
ECAD model for BBY5603WE6327HTSA1
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $2.9546
ECAD model for SMV2025-079LF
M/A-Com Technology Solutions
DIODE,VARACTOR,SC79
Lowest to $1.4172
ECAD model for MAVR-011005-12790T
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $2.0631
ECAD model for HVC368BTRF-E

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention