Products specifications

Categories Audio Products
Manufacturer Panasonic Electronic Components
Packaging Bulk
Status Obsolete(EOL)
Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 20Hz to 16kHz
Sensitivity -42dB ±3dB
S/N Ratio 60dB
Impedance 2.2 kOhm
Voltage Rating 4.5V
Voltage Range 4.5 to 10V
Operating Supply Current 800μA
Port Location Top
Termination Solder Pads
Height (Max) 0.264" (6.70mm)
Shape Circular
Win Source Part Number 053453-WM-034
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM-034 CAD Model

Description

The Panasonic Electronic Components 053453-WM-034 is an electret condenser microphone that is designed for use in various audio products.

  • Manufacturer: Panasonic Electronic Components
  • Type: electret condenser microphone
  • Voltage Rating: 4.5V
  • Impedance: 2.2 kOhm
  • Frequency Range: 20Hz to 16kHz
  • Output Type: analog
  • Supply and Demand Status: limited
  • Status: obsolete (EOL)

You May Also Be Interested in

Cirrus Logic Inc.
MICROPHONE MEMS DIGITAL PDM OMNI
Lowest to $7.3134
ECAD model for WM7216IMSE/RV
Knowles
MIC MEMS ANALOG OMNI -22DB
Lowest to $3.1532
ECAD model for SPM0406HE3H-SB
Knowles
MICROPHONE MEMS ANALOG OMNI
Need more? Email Us
ECAD model for SP0408LE5H-SB
TDK InvenSense
MIC MEMS DIGITAL OMNI -26DB
Lowest to $14.0752
ECAD model for INMP441ACEZ-R7
Knowles
MICROPHONE MEMS ANALOG OMNI
Lowest to $7.4162
ECAD model for SPM0410HR5H-PB
Cirrus Logic Inc.
IC MIC CMOS/MEMS DGTL TOP 4LGA
Need more? Email Us
ECAD model for WM7211IMSE/RV
Analog Devices Inc.
Need more? Email Us
ECAD model for ADMP403ACE-HNZ
TDK InvenSense
MIC MEMS DGTL OMNI -26DB
Need more? Email Us
ECAD model for INMP421ACEZ-R0
Knowles
MICROPHONE MEMS DIGITAL PDM OMNI
Lowest to $0.5456
ECAD model for SPH1668LM4H-1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention