Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tube
Product Status Discontinued
Programmable Not Verified
Type Capacitor Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576145-CAP007DG
Ultra Librarian 3D Model Ultra Librarian CAP007DG CAD Model

Description

The 576145-CAP007DG is a specialized integrated circuit (IC) from Power Integrations.

  • Series: CAPZero™
  • Type: Capacitor Discharge
  • Application: Converter and ACDC
  • Programmable: Yes
  • Mounting Type: Surface Mount
  • Package: 8-SOIC
  • Width: 3.90mm
  • Status: Discontinued

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UTLGA
Need more? Email Us
ECAD model for MAX4845CEYT+
Intel
Chipsets Intel FH82H310 Platf orm Controller Hub
Lowest to $64.4284
ECAD model for FH82H310 S RCXY
Broadcom Limited
200 MHz Knowledge-Based Network Processor IC
Need more? Email Us
ECAD model for NL6512DVH-200
Microchip Technology
IC CODE HOPPING ENCODER 8-SOIC
Need more? Email Us
ECAD model for HCS301T/SN
Cypress Semiconductor Corp
5V Integrated Processor Companion with Memory | IC PROCESSOR COMPANION 14SOIC
Need more? Email Us
ECAD model for FM31278-G
Qorvo US Inc.
RF Front End 400-1100MHz NF 2.4 IP3-13dBm
Lowest to $64.2352
ECAD model for RF2418TR13
Broadcom Limited
266 MHz Network Controller & Processor IC
Need more? Email Us
ECAD model for NL6512DVH-266A
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Need more? Email Us
ECAD model for KS8995MAI
Lumissil Microsystems
IC NETWORKING
Need more? Email Us
ECAD model for CG5316B0-A2NE3

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6978 $51.2582
46+ $2.2136 $101.8256
70+ $2.1444 $150.1080
97+ $2.0752 $201.2944
125+ $2.0061 $250.7625
167+ $1.7985 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,497 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention