Products specifications

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 350V
Topology Boost, Buck, Flyback, Forward
Duty Cycle 67%
Frequency - Switching 100kHz
Power (Watts) 90W
Fault Protection Current Limiting, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package TO-220-3
Mounting Through Hole
Win Source Part Number 090168-TOP103YN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TOP103YN CAD Model

Description

The Power Integrations TOP103YN is an integrated circuit that has a power rating of 90W and is suitable for use in a wide range of applications.

  • Power Rating: 90W
  • Topology: Boost, buck, flyback, forward
  • Output: Isolated
  • Internal Switch: Yes
  • Breakdown Voltage: 350V
  • Duty Cycle: 67%
  • Switching Frequency: 100kHz
  • Fault Protection: Current limiting and over-temperature protection
  • Package: TO-220-3
  • Mounting: Through-hole technology

You May Also Be Interested in

ON Semiconductor
IC REG CTRLR FLYBK ISO CM 14SOIC
Need more? Email Us
ECAD model for UC3842ADR2G
Fairchild/ON Semiconductor
IC SWIT PWM GREEN OVP UVLO 8DIP
Lowest to $2.0682
ECAD model for FSQ0370RNA
Infineon Technologies
IC OFFLINE SWITCH / Converter Offline Flyback Topology 100kHz PG-DSO-8
Need more? Email Us
ECAD model for ICE2AS01GHUMA1
Texas Instruments
BiCMOS LOW-POWER CURRENT-MODE PWM CONTROLLER
Lowest to $3.4572
ECAD model for UCC38C42DGKR
Power Integrations
IC OFF-LINE SWITCH PWM 12DIP
Lowest to $1.4896
ECAD model for LNK6766V
Richtek USA Inc.
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.5617
ECAD model for RT7736EGE
Power Integrations
Enhanced, Energy Efficient, Low Power Off-line Switcher | IC OFFLINE SWIT OTP OCP HV 8SMD
Lowest to $3.3312
ECAD model for TNY267GN
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
ECAD model for AP3842CP-E1
Power Integrations
IC OFFLINE SWIT OTP HV 8SOP
Lowest to $0.4020
ECAD model for LNK564DG-TL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention