EN
  • EN
  • DE

2363.7003

Part No 2363.7003
Manufacturer Pulse
Catalog Power Transformers
Description PWR XFMR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Weight -;5;9;7;10;8;3;4;2;1;601651;196;3475;419;2170;118;101;2457;197;602201;283;5624;495;5843;164;3766;4718;1902;3013;5659;277;553;5594;4008;3473;595;2106;308;1295;132;17;1712;41;237;2747;95;2258;5578;732;2840;3388;818;0;6840;1916;14418;5798;3861;14419;14420;10907;5842;5843;10911;12176;4287;8830;4289;7478;14421;14422;14826;14424;939;14425;14823;14426;14427;672;14428;14429;14431;14432;14433;14466;14434;14435;14436;13381;14820;4655;14437;14438;14439;14440;14441;14442;14443;14444;14445;131215;38993;38994;38995;864;40296;40298;40299;40300;40301;30168;40302;40303;40305;40307;40308;8046;40310;40311;40312;40314;40316;40317;40318;40319;40320;40321;40322;40323;40324;40325;40326;40327;22119;32370;40329;40331;40333;40335;40336;40337;40338;32385;32386;32387;32388;32389;5862;36645;37405;84032;84033;84034;113629;84038;84039;84040;84035;84036;84037;113630;19088;13778;5908;13207;4441;1537;5153;14486;24382;14468;55769;57686;27214;114718;114719;14469;10923;30206;14470;14471;74939;15157;37731;114710;62815;113631;125331;125144;125333;125330;125332;113632;81699;81700;81701;22451;109046;114711;43366;10365;9859;81408;114712;114713;87757;86882;47049;96017;31691;31690;96018;96019;96020;114714;74095;14472;24383;24384;36646;24385;1079;14416;487;14473;3235;106147;14474;14475;14476;795;30207;57687;36647;5290;14485;24386;14477;123912;123898;27896;14478;14479;14480;14481;118070;14482;14483;123913;6489;13554;112061;43367;58658;64538;30208;57688;57689;122212;30209;10369;24387;38266;55770;55771;3166;37406;112984;10502;55772;30205;6181;57690;106879;103984;124092;124091;124093;124094;124095;124096;124098;124099;121790;61;3;792;2;243;804;250;4;1;17;6;0;2;1;1;363456;387501;401148;413939;174115;249171;87718;92529;155183;226124;69629;69652;425548;69653;69654;69655;804982;69656;69658;69659;69660;71347;71348;463587;77483;806242;77490;812429;78969;78972;488770;78973;79431;79434;84289;84308;84310;84311;84312;804984;804983;84313;84315;84321;85852;641361;759903;715829;716178;715830;140869;718927;140871;749747;141946;716481;141954;718928;141955;141958;141959;718929;715831;147953;147958;718930;147961;150722;718931;150739;715832;153583;806241;716480;153592;153593;157300;163008;191652;199507;199511;199512;213650;225290;718932;715833;245894;256165;806240;757404;289977;751103;751101;153319;751104;1;128655;132007;202627;174115;249171;249406;249410;249448;249471;267452;252155;818550;252171;253273;281265;270755;295157;284152;305478;297465;818551;74515;74634;74643;65977;818552;806243;80315;75516;76064;87718;87845;81889;82261;818553;82469;97403;103542;98668;818549;98674;108742;104845;104997;116509;143803;149434;155183;155239;155251;159247;155866;160079;165862;165878;167574;184598;188819;190510;194844;194857;197370;718938;215305;215332;218067;220528;226124;238738;243956;245120;257642;261830;274110;275665;493056;279431;287637;290278;794094;299931;806244;69629;77483;426272;77490;78969;718934;715834;718933;715835;84289;718935;84301;716179;84302;84303;84308;84315;84321;751115;718936;716482;140848;140886;803850;145836;147953;715836;147960;150722;718937;153583;153588;157306;805000;163008;163009;804988;804987;751137;182789;804991;804986;804997;189719;821876;807707;804996;804995;193667;195899;195996;805263;805002;821877;805262;804998;821886;821884;199513;805001;213817;217286;751142;221502;221509;221510;225319;225353;225354;803847;806246;237355;237356;240279;751126;804340;243362;243363;244467;821882;246573;804989;256265;256266;258858;804992;821878;260048;806606;261124;261125;804990;821889;262533;821888;804993;263524;263525;265771;804985;805003;821883;273336;803849;803848;821879;804994;821880;275164;277633;277635;821887;821881;286574;286605;286606;286607;821885;290984;291001;304174;68392;840008
Ultra Librarian 3D Model Ultra Librarian 2363.7003 CAD Model

Description

NULL

You May Also Be Interested in

Hammond Manufacturing
PWR XFMR LAMINATED CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 50VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 138VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 12VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 25VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 130VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 6VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 63VA CHAS MT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess