Products specifications Report Issue?

Package Bulk
Product Status Active
RF Family/Standard Cellular, Navigation
Frequency Group Wide Band
Frequency (Center/Band) 829MHz, 1.582GHz, 2.2GHz
Frequency Range 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz
Antenna Type Module
Number of Bands 3
VSWR 2, 2.5
Gain 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi
Features Cable - 5.18m, LNA
Termination SMA Male (3)
Ingress Protection IP67
Mounting Type Panel Mount
Height (Max) 1.772" (45.00mm)
Applications GPS, LTE
Ultra Librarian 3D Model Ultra Librarian ARM32012DM CAD Model

Description

NULL

You May Also Be Interested in

Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
ECAD model for RAZ32012DM
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
ECAD model for APAE1575R2540AADBE-T
Pulse
RF ANT 5.4GHZ BLADE NMO BASE MT
Need more? Email Us
ECAD model for SLPT4900NMOHFW
Taoglas Limited
RF ANT 1.575GHZ MOD SMB MAGNETIC
Need more? Email Us
ECAD model for AA.105.301621
Pulse
RF ANT 886MHZ/2.4GHZ PCB TRACE
Need more? Email Us
ECAD model for W3330
MACOM Technology Solutions
RF ANT 215MHZ SMD
Need more? Email Us
ECAD model for PHA4000-2
Pulse
BASE / WHIP, 3 DB, 135 - 174 MHZ
Need more? Email Us
ECAD model for NMOWB150B
Digi International
RF ANT 938MHZ YAGI N TYP BRKT MT
Need more? Email Us
ECAD model for A09-Y8NF
Pulse
ANTENNA HELIX SMT 860-930MHZ
Lowest to $3.2158
ECAD model for W3136

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention