Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Pulse
Package Tube
Product Status Obsolete
Filter Type Signal Line
Number of Lines 2
Inductance @ Frequency 9 mH @ 100 kHz
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 600mOhm
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Size / Dimension 0.500" L x 0.400" W (12.70mm x 10.16mm)
Height (Max) 0.510" (12.95mm)
Package / Case Horizontal, 4 PC Pin
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 567860-B2005
Ultra Librarian 3D Model Ultra Librarian B2005 CAD Model

Description

The 567860-B2005 is a common mode choke filter used in electronic devices.

  • Category: Filters - Common Mode Chokes
  • Manufacturer: Pulse
  • Package: Tube
  • Size: 0.500" L x 0.400" W (12.70mm x 10.16mm)
  • Maximum Current: 100mA
  • Height: 0.510" (12.95mm)
  • Lines: 2
  • Inductance: 9 mH @ 100 kHz
  • DC Resistance (DCR): 600mOhm maximum
  • Mounting Type: Through-hole
  • Package: Horizontal, 4 PC pin
  • Operating Temperature: -40°C to 125°C
  • Status: Obsolete
  • ECCN: OBSOLETE
  • REACH: Unaffected
  • HTSUS Code: 0000.00.0000
  • MSL: 1 (Unlimited)

You May Also Be Interested in

TDK Corporation
CMC 100MA 2LN 12 OHM SMD ESD
Need more? Email Us
ECAD model for TCE0806S-120-2P-T200
Pulse
CMC 9MH 100MA 2LN SMD
Lowest to $1.1306
ECAD model for B2013
Abracon LLC
CMC 500MA 2LN 90 OHM SMD
Need more? Email Us
ECAD model for ACM-0603-900-T
TDK Corporation
CMC 200MA 2LN 36 OHM SMD
Lowest to $0.0908
ECAD model for MCZ1210AH360L2TA0G
Murata Electronics North America
CMC 80MA 4LN 240 OHM SMD
Lowest to $0.3503
ECAD model for DLP2ADN241HL4L
Pulse
COMMON MODE CHOKE 4LN SMD
Need more? Email Us
ECAD model for 23Z104SMNL
Wurth Electronics Inc
CMC 500UH 1A 2LN 3.3K OHM SMD
Lowest to $0.3593
ECAD model for 744223
Eaton Bussmann
COMMON MODE CHOKE 230NH SMD / Line Common Mode Choke DCR
Need more? Email Us
ECAD model for CTX66-19270-R
Laird-Signal Integrity Products
CMC 8A 6LN 300 OHM SMD
Lowest to $4.2805
ECAD model for CM4732V301R-10

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention