Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Pulse
Package Tube
Product Status Obsolete
Filter Type Signal Line
Number of Lines 2
Inductance @ Frequency 9 mH @ 100 kHz
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 1Ohm
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Size / Dimension 0.566" L x 0.475" W (14.37mm x 12.07mm)
Height (Max) 0.350" (8.89mm)
Package / Case Vertical, 8 Gull Wing
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 67198-B2013
Ultra Librarian 3D Model Ultra Librarian B2013 CAD Model

Description

Product Overview

The B2013 is an innovative electronic component designed for versatility and efficiency in modern electronics. Its advanced design offers a perfect balance between power and performance.

Features and Benefits

  • High Efficiency: Optimized for maximum power output with minimal energy consumption.
  • Enhanced Performance: Delivers superior speed and reliability in electronics operations.
  • Compact Form Factor: Ideal for space-sensitive applications.

Applications

  • Industrial Automation
  • Power Management Systems
  • Smart Home Devices
  • Wearable Technology

Additional Details

Incorporating state-of-the-art technology, the B2013 is perfect for engineers and innovators focused on next-generation systems. It is designed to integrate seamlessly into a diverse range of applications.

You May Also Be Interested in

Murata Electronics North America
CMC 280MA 2LN 120OHM SMD AECQ200
Lowest to $0.1256
ECAD model for DLW21SZ121HQ2L
TDK Corporation
Ind Common Mode Choke 10mH 1.1A 400mOhm -30% to 50% Wirewound 4-Pin Radial Tray
Need more? Email Us
ECAD model for B82731H2112A30
Traco Power
CMC 450UH 5.2A 2LN TH / 450 µH @ 100 kHz 2 Line Common Mode Choke Through Hole 5.2A DCR 25mOhm
Lowest to $6.8444
ECAD model for TCK-048
EPCOS (TDK)
CMC 27MH 1.4A 2LN TH
Lowest to $0.0477
ECAD model for B82723J2142N020
Sunlord
CMC 330MA 2LN 180 OHM SMD / 2 Line Common Mode Choke Surface Mount 180 Ohms @ 100 MHz 330mA DCR 350mOhm
Lowest to $0.0588
ECAD model for SDCW2012-2-181TF
Murata Electronics North America
CMC 190MA 2LN 490 OHM SMD
Lowest to $0.1625
ECAD model for DLW21SZ491XQ2L
Kemet
CMC 40UH 3A 2LN TH / 40 µH @ 100 kHz 2 Line Common Mode Choke Through Hole 3A DCR 35mOhm
Need more? Email Us
ECAD model for SN10-300
Murata Electronics North America
CMC 3A 2LN 250 OHM SMD AEC-Q200
Lowest to $0.8979
ECAD model for DLW5BTH251TQ2L
Sumida America Components Inc.
CMC 10MH 600MA 2LN TH
Need more? Email Us
ECAD model for LF2020NP-103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1306 $67.8360
140+ $0.9275 $129.8500
220+ $0.8990 $197.7800
300+ $0.8693 $260.7900
385+ $0.8409 $323.7465
515+ $0.7542 $388.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention