Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Network
Status Obsolete
Filter Type Signal Line
Number of Lines 2
Inductance at Frequency 9mH at 100kHz
Current Rating (Maximum) 100mA
DC Resistance (DCR) (Maximum) 1Ohm
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Parts Dimension 0.566" L x 0.475" W (14.37mm x 12.07mm)
Height (Maximum) 0.350" (8.89mm)
Manufacturer Package Vertical, 8 Gull Wing
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 228652-B2013T
Popularity Low
Supply and Demand Status Balance
Family Name B2013
Introduction Date February 04, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian B2013T CAD Model

Description

Product Overview

The B2013T expands on the B2013 capabilities, offering enhanced thermal management for demanding applications. This component is engineered for high-precision electronic systems.

Features and Benefits

  • Exceptional Thermal Management: Keeps components cool even in high-power usage scenarios.
  • Precision Engineering: Designed for exacting standards in high-performance systems.
  • Customizable Interface: Allows for integration into bespoke configurations.

Applications

  • Data Processing Units
  • High-Performance Computing
  • Advanced Robotics
  • Precision Medical Devices

Additional Details

With its superior thermal attributes, the B2013T is ideal for applications requiring consistent thermal stability and performance reliability, making it a valuable asset for sophisticated technological projects.

You May Also Be Interested in

ON Semiconductor
CPU Synchronous Buck Controller | IC REG CTRLR INTEL 3OUT 40LFCSP
Lowest to $2.4954
ECAD model for ADP3207AJCPZ-RL
ON Semiconductor
Schottky Barrier Diode | DIODE SCHOTTKY 30V 3A 6CPH
Need more? Email Us
ECAD model for SS3003CH-TL-E
SIRENZA MICRODEVICES
RF Amp Single Cascadable Amp 4.5GHz 4.4V 4-Pin(3+Tab) SOT-89 T/R
Lowest to $1.5071
ECAD model for SGA6289Z
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $6.7955
ECAD model for AD7814ARMZ
NXP / Nexperia
MCU 32-bit e200z0h RISC 1MB Flash 3.3V/5V Automotive 144-Pin LQFP T/R / IC MCU 32BIT 1MB FLASH 144LQFP
Need more? Email Us
ECAD model for SPC5606SF2VLQ6R
ON Semiconductor
IC REG CTRLR INTEL 4OUT 20TSSOP
Lowest to $14.8531
ECAD model for ADP3164JRUZ-REEL7
TT Electronics
TRIMMER 50K OHM 0.25W GW SIDE
Need more? Email Us
ECAD model for 44JR50KLFTB
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 5.5A DPAK
Lowest to $0.2855
ECAD model for 50WQ10FN
Lattice Semiconductor Corporation
PanelLink Transmitter | 48-BIT UXGA TMDS TRANSMITTER
Lowest to $26.7939
ECAD model for SII1160CTU

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5071 $67.8195
105+ $1.2367 $129.8535
165+ $1.1978 $197.6370
225+ $1.1591 $260.7975
290+ $1.1202 $324.8580
390+ $1.0051 $391.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention