EN
  • EN
  • DE

STG3690QTR

Part No STG3690QTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 1.5 Ohm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 50ns, 30ns
-3db Bandwidth 50MHz
Charge Injection 35pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 10nA
Crosstalk -54dB @ 100kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-QFN (3x3)
Win Source Part Number 098357-STG3690QTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STG3690QTR CAD Model

Description

The STG3690QTR from STMicroelectronics is a high-performance, automotive-grade analog switch designed to deliver exceptional signal integrity and system robustness. This switch is part of the STG3690 series, which is known for its low on-resistance and low crosstalk, making it an ideal choice for critical automotive applications where signal fidelity is paramount.

Key Features

  • Low On-Resistance: The STG3690QTR offers an ultra-low on-resistance of typically 5 ohms, which ensures minimal signal attenuation and power loss across the switch.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 1.65V to 5.5V, allowing for flexible use in various automotive circuits.
  • High Current Handling: Capable of handling high currents, this switch is suitable for power-routing applications that require efficient power management.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated into the device, which safeguards the switch against the harsh electrical environments found in automotive applications.
  • Automotive Qualification: The STG3690QTR is fully qualified for automotive applications, meeting the stringent AEC-Q100 standards for reliability and performance.

Applications

The versatile nature of the STG3690QTR makes it an excellent choice for a range of automotive applications, including:

  • Signal routing in infotainment systems
  • Power management modules
  • Control units for advanced driver-assistance systems (ADAS)
  • Battery management systems

Package and Availability

The STG3690QTR is available in a compact QFN-16 package, which is optimized for space-constrained automotive applications. Its robust packaging ensures reliable operation in the demanding thermal and mechanical conditions typical of automotive environments.

Conclusion

With its combination of low on-resistance, high current handling, and ESD protection, the STG3690QTR from STMicroelectronics stands out as a high-quality choice for designers seeking to enhance the performance and reliability of their automotive electronic systems. Its compliance with automotive industry standards further assures long-term dependability in a variety of applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,432 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess