EN
  • EN
  • DE

MC74HC4316FR1

Part No MC74HC4316FR1
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description QUAD ANALOG SWITCH, MULTIPLEXER/ / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74HC4316
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1077839-MC74HC4316FR1
Ultra Librarian 3D Model Ultra Librarian MC74HC4316FR1 CAD Model

Description

Product Overview: MC74HC4316FR1 from ON Semiconductor

The MC74HC4316FR1 is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the HC family and is a quad analog switch/multiplexer/demultiplexer that exhibits the characteristic of low power consumption and high noise immunity of CMOS integrated circuits, along with the ability to drive 10 LSTTL loads.

The MC74HC4316FR1 is fabricated with silicon gate CMOS technology, which ensures a robust and reliable performance in a wide variety of applications. This technology also enables the switch to operate with a minimal power dissipation yet still provide a fast switching speed. The device operates over a broad voltage range from 2V to 6V, making it versatile for use in systems that require different power levels.

Each switch in the MC74HC4316FR1 is a bidirectional analog switch that is capable of passing signals from digital to analog and vice versa. The switches are controlled by digital control signals, which makes them highly suitable for applications where precision control of signal routing is necessary. The low "ON" resistance and low "OFF" leakage current are key features that ensure minimal signal distortion and high signal integrity.

The MC74HC4316FR1 comes in a 16-lead SOIC package, which is conducive for space-saving design in modern electronic devices. This package type also aids in efficient heat dissipation, which is critical for maintaining the longevity and reliability of the device. The device's inputs are compatible with TTL levels, which allows for easy integration into various digital systems without the need for additional level shifting components.

Common applications for the MC74HC4316FR1 include signal gating, modulation/demodulation, and signal multiplexing in communication systems, data acquisition systems, test equipment, and audio/video switching. Its robust design and flexible operation make it an ideal choice for designers looking for a high-quality, multipurpose analog switch that can meet the demands of complex electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess