EN
  • EN
  • DE

TXS0104EGXUR

Part No TXS0104EGXUR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 4-BIT BIDIRECTIONAL VOLTAGE-LEVEL TRANSLATOR FOR OPEN-DRAIN APPLICATIONS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.65V ~ 3.6V
Voltage - VCCB 2.3V ~ 5.5V
Output Type Open Drain, Push-Pull
Data Rate 24Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package 12-UFBGA
Manufacturer Package 12-BGA MICROSTAR JUNIOR (2.5x2.0)
Win Source Part Number 1275140-TXS0104EGXUR
Manufacturer Homepage www.ti.com
Family Name TXS0104
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXS0104EGXUR CAD Model

Description

Product Overview: Texas Instruments TXS0104EGXUR

The Texas Instruments TXS0104EGXUR is a bidirectional voltage-level translator designed for multi-voltage digital system applications. This versatile device is part of the TXS0104E series, which is known for its ability to enable communication between devices operating at different voltage levels. It is particularly useful in applications that require a seamless interface between higher voltage and lower voltage circuits, making it an essential component in a wide range of electronic devices.

Featuring four bidirectional channels, the TXS0104EGXUR can translate signals between two different voltage domains simultaneously. Each channel has its own direction control, which is a significant advantage for systems that need flexibility in signal direction. The device supports voltage levels ranging from 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side, accommodating a broad spectrum of logic levels used in modern electronics.

One of the key attributes of the TXS0104EGXUR is its low power consumption, which is critical for battery-powered and energy-sensitive applications. Additionally, the translator comes with built-in pull-up resistors, simplifying the design and reducing external component count. This feature ensures that the device maintains a high-impedance state when not actively driving a signal, thus preventing potential damage from bus contention or floating inputs.

The TXS0104EGXUR is available in a small 14-pin UQFN package, making it suitable for space-constrained applications. Its operating temperature range from -40°C to 85°C ensures reliable performance across various environmental conditions. Furthermore, the device is fully specified for partial-power-down applications using Ioff, which supports live insertion and removal by keeping the I/O ports in a high-impedance state.

In conclusion, the Texas Instruments TXS0104EGXUR is a high-performance, low-power voltage-level translator that provides a reliable solution for interfacing digital circuits operating at different voltage levels. Its ease of use, combined with its robust feature set, makes it an ideal choice for designers looking to bridge the gap between incompatible logic levels in a wide array of applications.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess