EN
  • EN
  • DE

NLV74HC4066ADR2G

Part No NLV74HC4066ADR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX4 70OHM 14SOIC / 4 Circuit IC Switch 1:1 70Ohm 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 70Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm
Voltage - Supply, Single (V+) 2V ~ 12V
-3db Bandwidth 160MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number NLV74HC4066
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887452-NLV74HC4066ADR2G
Ultra Librarian 3D Model Ultra Librarian NLV74HC4066ADR2G CAD Model

Description

ON Semiconductor NLV74HC4066ADR2G Overview

The NLV74HC4066ADR2G is a high-performance, quad analog switch integrated circuit (IC) designed and manufactured by ON Semiconductor. This device features four independent switches capable of conducting analog signals or digital signals up to 20MHz. It is particularly well-suited for applications requiring efficient signal routing and switching, such as in communication systems, test equipment, and data acquisition systems.

Constructed with advanced silicon-gate CMOS technology, the NLV74HC4066ADR2G offers low power dissipation yet provides high switching speed and low on-resistance, ensuring minimal signal distortion during transmission. The on-resistance is matched between switches and is very flat over the full input signal range, which makes this IC an excellent choice for multiplexing and signal gating applications.

Key Features

  • Quad analog switch configuration
  • Wide operating voltage range from 2V to 6V
  • Low power consumption: ICC = 4µA (max) at TA = 25°C
  • High noise immunity characteristic of CMOS devices
  • Low on-resistance: Ron = 5Ω (typ) at VCC = 4.5V, ION = 10mA, TA = 25°C
  • Matched switch characteristics
  • Fast switching speeds: tpd = 13ns (typ) at VCC = 4.5V
  • Operating temperature range from -55°C to +125°C
  • Pin and function compatible with other standard logic families

Applications

  • Analog signal switching and routing
  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Signal gating
  • Multiplexing

The NLV74HC4066ADR2G is offered in a compact SOIC-14 package, making it suitable for space-constrained applications. It is also characterized for operation over the full automotive temperature range, which underscores its reliability and robustness in harsh environments. With its combination of features, the NLV74HC4066ADR2G from ON Semiconductor is an excellent choice for designers looking to implement flexible and reliable switching solutions in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2391 $50.8692
29+ $3.4783 $100.8707
45+ $3.3696 $151.6320
62+ $3.2609 $202.1758
80+ $3.1522 $252.1760
107+ $2.8261 $302.3927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess