Products specifications

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 2.4GHz
Sensitivity -91dBm
Data Rate (Max) 400kbps
Applications SDARS
Current - Receiving 180mA
Data Interface I2C
Antenna Connector PCB, Surface Mount
Features Overcurrent Protection (OCP)
Voltage - Supply 3.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN-EP (7x7)
Standard Package 33 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629956-MAX2140ETH
Ultra Librarian 3D Model Ultra Librarian MAX2140ETH CAD Model

Description

The MAX2140ETH from Maxim Integrated is a state-of-the-art integrated satellite radio tuner designed to provide a seamless and high-quality audio experience for satellite radio subscribers. This tuner is part of Maxim’s commitment to offering advanced solutions for the digital broadcast market, and it is specifically engineered to meet the demands of next-generation satellite radio services.

Key Features

  • High Integration: The MAX2140ETH integrates an RF to IF satellite radio tuner, IF filtering, and amplification stages all into a single chip, significantly reducing the external component count and simplifying the design process for radio manufacturers.
  • Exceptional Performance: Designed with Maxim's proprietary technology, this tuner offers excellent sensitivity and selectivity, ensuring clear audio reception even in areas with weak signal strength.
  • Low Power Consumption: It operates with minimal power requirements, making it an ideal choice for portable and automotive applications where power efficiency is crucial.
  • Small Form Factor: The compact size of the MAX2140ETH package allows for its use in space-constrained applications, without compromising on performance.

Applications

The MAX2140ETH is versatile and can be used in a variety of satellite radio applications, including:

  • Automotive Satellite Radio Receivers
  • Portable Media Players with Satellite Radio Functionality
  • Home Audio Systems
  • Marine and Aviation Satellite Radio Systems

Technical Specifications

With a broad operating temperature range and designed to be compliant with the stringent requirements of satellite radio standards, the MAX2140ETH is built to perform reliably in diverse environments. The technical specifications include a 2320MHz to 2345MHz frequency range, low noise figure, and support for both single-ended and differential output modes.

Conclusion

In conclusion, the MAX2140ETH from Maxim Integrated is a highly integrated and efficient solution for satellite radio applications. Its combination of high integration, exceptional performance, low power consumption, and small form factor make it an excellent choice for designers looking to create high-quality satellite radio experiences for their customers.

You May Also Be Interested in

Cypress Semiconductor Corp
RF System on a Chip - SoC Dual Band+BT iPA
Need more? Email Us
ECAD model for BCM4390DKWBG
Cypress Semiconductor Corp
Bluetooth v4.2 (BLE) + EDR SMART SOC Class I/Class II IoT 3Mbps 49-Pin T/R
Need more? Email Us
ECAD model for BCM20706UA1KFFB1GT
Cypress Semiconductor Corp
IC Rf Bluetooth 802.15.4 32VFQFN
Need more? Email Us
ECAD model for BCM20732E
STMicroelectronics
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.4666
ECAD model for BLUENRG-248
Cypress Semiconductor Corp
Bluetooth v4.0 (BLE) SMART SOC Class II/Class III 1.5Mbps 40-Pin QFN EP T/R
Need more? Email Us
ECAD model for BCM20738A2KML3GT
Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to $9.5038
ECAD model for CC3220SF12ARGKR
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $19.8490
ECAD model for BM23SPKS1NB9-0B02AA
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for BM70BLES1FC2-0B04AA
Cypress Semiconductor Corp
WLAN Single Chip IEEE 802.11 b/g/n MAC/PHY/Radio with USB/SDIO Host Interface
Lowest to $1.4420
ECAD model for BCM43143KMLGT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention