EN
  • EN
  • DE

ADG1236YRUZ

Part No ADG1236YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Capacitance, Low Charge Injection, ±15 V/12 V iCMOS™, Dual SPDT Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 190 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 150ns, 90ns
-3db Bandwidth 1GHz
Charge Injection -1pC
Channel Capacitance (CS(off), CD(off)) 1.6pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140090-ADG1236YRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG1236
Introduction Date September 09, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG1236YRUZ CAD Model

Description

The ADG1236YRUZ is a robust, high-performance analog switch produced by Analog Devices Inc., a leading global manufacturer known for its precision engineering and innovative design in the field of semiconductor technology. This particular model is part of the ADG1236 series, which is renowned for its reliability and versatility in a wide range of applications.

Key Features

  • Dual SPDT Switch Configuration: The ADG1236YRUZ features a dual single-pole double-throw (SPDT) switch configuration, allowing for flexible signal routing in complex circuits.
  • Low On-Resistance: With an ultra-low on-resistance, this switch ensures minimal signal distortion and power loss, making it ideal for precision applications.
  • 3.3 V to 5 V Single Supply Operation: The device operates on a single supply voltage ranging from 3.3 V to 5 V, accommodating various system requirements without the need for additional power sources.
  • Wide Operating Temperature Range: It is designed to function optimally across a broad temperature range, making it suitable for use in harsh environments.
  • Fast Switching Times: The ADG1236YRUZ boasts rapid switching times, ensuring quick response in applications that demand high-speed operation.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device against damage from static electricity.

Applications

The versatility of the ADG1236YRUZ allows it to be utilized in a multitude of applications, including but not limited to:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Relay Replacement

Product Specifications

Parameter Value Supply Voltage 3.3 V to 5 V On-Resistance (Max) 0.75 Ohms Switch Configuration Dual SPDT Operating Temperature -40°C to +125°C Package TSSOP-14

For engineers and designers seeking a reliable and efficient solution for their switching needs, the ADG1236YRUZ from Analog Devices Inc. stands out as a superior choice, blending performance with durability.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2640 $57.8480
15+ $6.7807 $101.7105
23+ $6.5688 $151.0824
32+ $6.3569 $203.4208
41+ $6.1450 $251.9450
55+ $5.5093 $303.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess