EN
  • EN
  • DE

BAW56T-7-F

Part No BAW56T-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 85V 75MA SOT523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 85V
Current - Average Rectified (Io) (per Diode) 75mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 50mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 2μA @ 75V
Operating Temperature - Junction -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 011069-BAW56T-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAW56T-7-F CAD Model

Description

Product Overview: BAW56T-7-F from Diodes Incorporated

The BAW56T-7-F is a high-performance, dual surface-mount switching diode, meticulously engineered by Diodes Incorporated to deliver efficient and reliable performance for a wide range of electronic applications. This component is designed to meet the rigorous demands of modern electronic circuits, offering fast switching capabilities and a compact form factor.

Key Features

  • Diode Configuration: The BAW56T-7-F features a dual diode configuration, allowing for the simultaneous switching of two signals within a single package. This makes it an ideal choice for applications requiring high-density mounting and minimal space usage.
  • Package Type: Encased in a small SOT-523 package, the BAW56T-7-F provides a space-saving solution without compromising on performance. Its surface-mount design allows for efficient assembly in automated manufacturing processes.
  • High-Speed Switching: With its fast switching speed, this diode is capable of operating in high-frequency circuits, making it suitable for applications such as signal demultiplexing, logic switching, and voltage clamping.
  • Low Forward Voltage Drop: The BAW56T-7-F boasts a low forward voltage drop, which enhances the overall efficiency of the circuit by reducing power loss during operation.
  • High Reliability: Manufactured by Diodes Incorporated, a company known for its commitment to quality, the BAW56T-7-F is built to withstand the test of time, ensuring long-term reliability and stability in your electronic projects.
  • RoHS Compliant: In line with environmental standards, the BAW56T-7-F is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances in its construction.

Applications

The versatility of the BAW56T-7-F makes it suitable for a diverse range of applications, including:

  • High-speed logic circuits
  • Power management systems
  • Automotive electronics
  • Portable devices
  • Switching power supplies

In summary, the BAW56T-7-F from Diodes Incorporated is a robust and efficient solution for designers looking to enhance their electronic designs with a reliable and high-speed switching component. Its compact footprint, combined with its high-speed switching capabilities, makes it an excellent choice for a variety of applications where space and performance are critical.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.3942
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 100V TO220
Need more? Email Us
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
950+ $0.0527 $50.0650
2,315+ $0.0432 $100.0080
3,580+ $0.0419 $150.0020
4,940+ $0.0405 $200.0700
6,380+ $0.0392 $250.0960
8,550+ $0.0351 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,150 pieces
MOQ: 950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess