EN
  • EN
  • DE

NLV74HC4851ADR2G

Part No NLV74HC4851ADR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 400OHM 16SOIC / 1 Circuit IC Switch 8:1 400Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Number of Circuits 1
On-State Resistance (Max) 400Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
Channel Capacitance (CS(off), CD(off)) 40pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number NLV74HC4851
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887453-NLV74HC4851ADR2G
Ultra Librarian 3D Model Ultra Librarian NLV74HC4851ADR2G CAD Model

Description

ON Semiconductor NLV74HC4851ADR2G Analog Multiplexer/Demultiplexer

The NLV74HC4851ADR2G is a high-performance, single 8-channel analog multiplexer/demultiplexer manufactured by ON Semiconductor. This versatile component is designed to deliver precision and reliability for a range of applications that require the routing of analog or digital signals. It is particularly well-suited for use in industrial, automotive, and telecommunications systems.

Constructed with silicon gate CMOS technology, the NLV74HC4851ADR2G offers low power consumption while maintaining a broad voltage range. This makes it an ideal choice for battery-operated and portable devices where power efficiency is a critical consideration. The device operates over a wide voltage range from 2V to 6V, providing flexibility in various operating environments and compatibility with TTL levels.

The multiplexer/demultiplexer features a bidirectional switch that allows any one of eight channels to be connected to a common output, depending on the state of the digital control signals. The inclusion of on-chip address and enable latches facilitates the use of this device in more complex systems, where multiple devices may need to be controlled without additional hardware.

For enhanced durability and reliable performance in harsh conditions, the NLV74HC4851ADR2G is characterized for operation from -40°C to +85°C. It is supplied in a compact SOIC-16 package, which is not only space-saving but also conducive to efficient PCB layout and design.

Key features of the NLV74HC4851ADR2G include:

  • Low ON resistance: Ensures minimal signal distortion and power loss.
  • Low crosstalk between switches: Provides high signal integrity by reducing interference.
  • Fast switching times: Enables quick signal routing which is critical for high-speed applications.
  • Break-before-make switching: Prevents momentary short circuits when transitioning between channels.
  • ESD protection: Guards the device against electrostatic discharge, enhancing its robustness in real-world applications.

Whether you are designing sophisticated analog signal routing systems or simple digital data multiplexing setups, the ON Semiconductor NLV74HC4851ADR2G offers a reliable and efficient solution that meets a wide range of design requirements.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2730 $58.6950
520+ $0.2241 $116.5320
800+ $0.2171 $173.6800
1,100+ $0.2101 $231.1100
1,425+ $0.2030 $289.2750
1,905+ $0.1820 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess