Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Material - Core Ferrite
Inductance 10 µH
Tolerance ±20%
Current Rating (Amps) 550 mA
Shielding Shielded
DC Resistance (DCR) 210mOhm Max
Operating Temperature -30°C ~ 100°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case 1616 (4040 Metric)
Supplier Device Package 1616
Size / Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Max) 0.071\
Ultra Librarian 3D Model Ultra Librarian BPSC00040418100MS1 CAD Model

Description

NULL

You May Also Be Interested in

Vishay
IHLP3232 Series 10uH 20% 7.2 mOhms Shielded SMD Fixed Inductor
Lowest to $0.9824
ECAD model for IHLP3232CZER100MA1
TDK Corporation
FIXED IND 10UH 2.8A 37.2MOHM SMD
Lowest to $0.4789
ECAD model for RLF10160T-100M2R8-D
Vishay
FIXED IND 1UH 12A 8.45 MOHM SMD / 1 µH Shielded Molded Inductor 12 A 8.45mOhm Max Nonstandard
Lowest to $1.3590
ECAD model for IHLP2525CZER1R0M5A
Sunlord
FIXED IND 22UH 1A 265 MOHM SMD / 22 µH Shielded Drum Core, Wirewound Inductor 1 A 265mOhm Max Nonstandard
Lowest to $0.0767
ECAD model for SWPA6020S220MT
Vishay
FIXED IND 10UH 250MA 1.6 OHM SMD / 10 µH Unshielded Drum Core, Wirewound Inductor 250 mA 1.6Ohm Max 1812 (4532 Metric)
Lowest to $0.5047
ECAD model for IMC1812ER100K
Taiyo Yuden
Lowest to $0.0737
ECAD model for MAKK2016TR47MNA
Vishay
Inductor INDUCTOR(0805, 120NH, 500MA, 5%)
Need more? Email Us
ECAD model for IMC0805RKR12J01
Vishay
FIXED IND 560NH 36A 1.5 MOHM SMD / 560 nH Shielded Molded Inductor 36 A 1.5mOhm Max Nonstandard
Lowest to $1.5275
ECAD model for IHLP5050EZERR56M01
Taiyo Yuden
FIXED IND 4.7UH 295MA 500MOHM SM / 4.7 µH Unshielded Drum Core, Wirewound Inductor 295 mA 500mOhm 0805 (2012 Metric)
Lowest to $0.0521
ECAD model for LBC2012T4R7M

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention