Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Pulse
Package Tape & Reel
Product Status Active
Standard Package 450 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1181542-BX8333DNLT
Ultra Librarian 3D Model Ultra Librarian BX8333DNLT CAD Model

Description

The 1181542-BX8333DNLT is a common mode choke filter used in electronic devices and manufactured by Pulse.

  • Category: Filters - Common Mode Chokes
  • Package: Tape & Reel
  • Standard Package: 450 Pieces
  • Product Status: Active
  • REACH Status: Unaffected
  • ECCN: EAR99
  • HTSUS: 8548.00.0000

You May Also Be Interested in

Murata Electronics North America
CMC 160MA 2LN 920 OHM SMD / 2 Line Common Mode Choke Surface Mount 920 Ohms @ 100 MHz 160mA DCR 950mOhm
Lowest to $0.1487
ECAD model for DLW21SN921SK2L
TDK Corporation
CMC 1.2A 2LN 900OHM SMD AEC-Q200 / 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100 MHz 1.2A DCR 60mOhm
Need more? Email Us
ECAD model for ACM4520V-901-2P-TL00
Taiyo Yuden
CMC 1.5A 2LN 1.4KOHM TH / 2 Line Common Mode Choke Through Hole 1.4 kOhms @ 100 MHz 1.5A DCR 60mOhm
Lowest to $0.7718
ECAD model for CM05RB03
Eaton Bussmann
CMC 350UH 2A 2LN SMD / 350 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2A DCR 40mOhm (Typ)
Lowest to $4.3985
ECAD model for CMS3-8-R
Wurth Electronics Inc
CMC 2.5MH 10.3A 2LN TH
Need more? Email Us
ECAD model for 744830025103
Kemet
CMC 40UH 3A 2LN TH / 40 µH @ 100 kHz 2 Line Common Mode Choke Through Hole 3A DCR 35mOhm
Need more? Email Us
ECAD model for SN10-300
Murata Electronics North America
CMC 2A 2LN 500 OHM SMD AEC-Q200
Lowest to $0.9101
ECAD model for DLW5ATH501MQ2L
Sunlord
CMC 330MA 2LN 180 OHM SMD / 2 Line Common Mode Choke Surface Mount 180 Ohms @ 100 MHz 330mA DCR 350mOhm
Lowest to $0.0588
ECAD model for SDCW2012-2-181TF
Murata Electronics North America
CMC 280MA 2LN 120OHM SMD AECQ200
Lowest to $0.1256
ECAD model for DLW21SZ121HQ2L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention