Products specifications

Manufacturer Pulse Electronics
Packaging Tube
Part Status Obsolete
Inductance 7.5µH
Mounting Type Surface Mount
Size / Dimension 0.498" L x 0.350" W (12.65mm x 8.89mm)
Height - Seated (Max) 0.200" (5.08mm)
Temperature Range - Operating 0°C ~ 70°C
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1478386-C2268FNL
Ultra Librarian 3D Model Ultra Librarian C2268FNL CAD Model

You May Also Be Interested in

Pulse
MODULE FILTER SNGL LAN 16PIN TH
Lowest to $13.0555
ECAD model for FL1012
Pulse
IC CHIP
Need more? Email Us
ECAD model for H5120BNL
Pulse
IC CHIP
Need more? Email Us
ECAD model for H5143ANLT
EPCOS (TDK)
PULSE XFMR 1CT:1CT 350UH / 350μH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for B78476A8245A003
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4146H
Murata Power Solutions Inc.
TRANSFORMER PULSE 1:1:1 200VUS
Lowest to $9.6650
ECAD model for 1002C
Murata Power Solutions Inc.
TRANSFORMER PULSE 2:1:1 400VUS
Lowest to $12.8540
ECAD model for 1003C
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us
ECAD model for H5149NL
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $1.4886
ECAD model for HX1224CNL

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention