Products specifications

Package Bag
Product Status Active
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 413MHz
Frequency Range 406MHz ~ 420MHz
Antenna Type Whip, Straight
Number of Bands 1
Return Loss -10dB
Gain 5.4dBi
Power - Max 200 W
Termination N Type Female
Mounting Type Magnetic
Height (Max) 32.500" (825.50mm)
Ultra Librarian 3D Model Ultra Librarian FB2406 CAD Model

Description

NULL

You May Also Be Interested in

Pulse
ANT EXT 430-435MHZ SMA MALE
Need more? Email Us
ECAD model for W1076
Taoglas Limited
RF ANT 2.4GHZ FLAT BAR RP-SMA ML
Need more? Email Us
ECAD model for WSA.2400.A.101151
Taoglas Limited
RF ANT 748MHZ/892MHZ WHIP STR
Need more? Email Us
ECAD model for WM.90.A305111
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
ECAD model for APAE1575R2540AADBE-T
Pulse
ANTENNA HELIX SMT 860-930MHZ
Lowest to $3.2158
ECAD model for W3136
Pulse
TRI-BAND, 2.14 DBI, 150-165/450-
Need more? Email Us
ECAD model for NMO150/450/800
Pulse
ANTENNA ASSEMBLY 6GHZ 293MM U.FL
Need more? Email Us
ECAD model for W3554B0293
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE CAB ADH
Need more? Email Us
ECAD model for RFPCA460605NNAB301
Taoglas Limited
RF ANT 1.575GHZ MOD SMB MAGNETIC
Need more? Email Us
ECAD model for AA.105.301621

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention