Products specifications

Package Tray
Product Status Obsolete
Inductance 450 µH
Mounting Type Through Hole
Size / Dimension 0.810" L x 0.480" W (20.57mm x 12.19mm)
Height - Seated (Max) 0.750\
Ultra Librarian 3D Model Ultra Librarian P0584 CAD Model

Description

NULL

You May Also Be Interested in

TDK Corporation
TRANSFORMER 4.7UH 2.00A PHOTO
Need more? Email Us
ECAD model for LDT565630T-041
Pulse
TRANSFORMER MAX253 SMD
Lowest to $6.1697
ECAD model for PH9384.012NL
Pulse
TRANSFORMER 1.5MH TH
Need more? Email Us
ECAD model for PE-68448NL
TDK Corporation
TRANSFORMER DSL SMD / Telecom Transformer 2.5:1/1:1 2.4Ohm Prim. DCR 3.8Ohm/0.5Ohm Sec. DCR 12 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for TRTEP13S-U587B015
Pulse
TRANSFORMER 4.5MH SMD
Lowest to $9.8526
ECAD model for PH9400.111NLT
Pulse
XFMR PUSH-PULL 1.35MH RS-485 SMD
Need more? Email Us
ECAD model for PH9385.015NLT
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 3.3V IN 5V OUT MAX 253 DIP
Need more? Email Us
ECAD model for 78253/35VC
Murata Power Solutions Inc.
MAX250 Compatible Converter Transformers | XFRMR MAX250 4KVDC 2.5 MH DIP
Lowest to $4.3994
ECAD model for 78250VC
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 5V IN/OUT MAX 253 DIP
Need more? Email Us
ECAD model for 78253/55VC

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention