EN
  • EN
  • DE
  • IT

78253/35VC

Part No 78253/35VC
Manufacturer Murata Power Solutions Inc.
Catalog Specialty Transformers
Description MAX253 Compatible Converter Transformers | XFRMR 3.3V IN 5V OUT MAX 253 DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Murata Power Solutions Inc.
Inductance 142μH
For Use With/Related Products MAX253
Mounting Style Through Hole
Parts Dimension 0.354" L x 0.375" W (9.00mm x 9.52mm)
Height - Seated (Maximum) 0.260" (6.60mm)
Weight 0.04 oz (1.14 g)
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1133698-78253/35VC
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 78253/35VC CAD Model

Description

78253/35VC from Murata Power Solutions Inc. is a specialty transformer intended for designs that require reliable magnetic isolation, signal transfer, or power conversion support in application-specific circuits. Components in this category are commonly evaluated for use in industrial electronics, interface modules, power subsystems, telecom hardware, instrumentation, and other embedded designs where transformer selection can affect efficiency, noise performance, and system robustness. Murata Power Solutions is widely recognized in power and magnetics-related applications, which makes this part relevant for engineers seeking established sourcing channels and manufacturer-backed documentation. The published lifecycle status for 78253/35VC is information not available, so teams should confirm current production status before locking it into new designs or planning long-term service builds. RoHS compliance information is also not available in the provided data. Engineers and compliance teams should verify the latest environmental status, material declarations, and datasheet details directly with Murata Power Solutions Inc. or authorized distribution sources before procurement.

You May Also Be Interested in

Murata Power Solutions Inc.
XFRMR 1:1.33 4KV SMD MAX253
Lowest to $7.5943
Pulse
XFRMR DIGITAL AUDIO 1:1 2.5MH
Lowest to $2.0636
Bourns Inc.
TRANSFORMER CCFL INVERT 25V SMD
Need more? Email Us
Murata Power Solutions Inc.
MAX250 Compatible Converter Transformers | XFRMR MAX250 4KVDC 2.5 MH DIP
Lowest to $4.3994
Murata Power Solutions Inc.
MAX250/MAX251 Compatible Converter SM Transformers | XFRMR 1:1 SMD MAX250
Need more? Email Us
Murata Electronics North America
XFRMR 1:1.5 T/H ADM2485 ANLG DEV
Lowest to $1.8806
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 3.3V IN 5V OUT MAX 253 DIP
Need more? Email Us
Murata Power Solutions Inc.
MAX 253 TX 5V INPUT 5V OUT SMD /
Lowest to $6.4007
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 5V IN/OUT MAX 253 DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess