EN
  • EN
  • DE

PM61300-1-RC

Part No PM61300-1-RC
Manufacturer Bourns Inc.
Catalog Specialty Transformers
Description TRANSFORMER CCFL INVERT 25V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Specialty Transformers
Mfr Bourns Inc.
Series PM61300
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Inductance 44 µH
Mounting Type Surface Mount
Size / Dimension 0.650" L x 0.768" W (16.50mm x 19.50mm)
Height - Seated (Max) 0.280" (7.10mm)
Base Product Number PM61300
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1339241-PM61300-1-RC
Ultra Librarian 3D Model Ultra Librarian PM61300-1-RC CAD Model

Description

The PM61300-1-RC is a common mode inductor manufactured by Bourns Inc. These inductors are designed to suppress common mode noise in various electronic circuits. They are particularly effective in filtering out unwanted electromagnetic interference (EMI) that can disrupt the performance of sensitive electronic equipment.

Applications

  • Power supplies
  • Inverter circuits
  • LED lighting systems
  • Industrial control equipment
  • Communication devices

Features

  • High common mode noise suppression
  • Compact size
  • High impedance over a broad frequency range
  • Low DC resistance
  • RoHS compliant

Benefits

  • Improved EMI performance
  • Reduced noise in electronic circuits
  • Increased system reliability
  • Compliance with regulatory standards
  • Easy integration into existing designs

Additional Details

The PM61300-1-RC inductor is characterized by its inductance value, DC resistance, and rated current. It is designed to operate within a specified temperature range. Common mode inductors work by creating a high impedance to common mode currents, which are currents that flow in the same direction on multiple conductors. By blocking these currents, the inductor prevents noise from propagating through the circuit. The specific electrical characteristics will depend on the exact configuration and materials used by Bourns. Datasheets provide specific measurements such as inductance at a specific frequency, rated current, DCR (DC Resistance), and SRF (Self-Resonant Frequency).

Selecting the correct common mode choke is critical for effective noise suppression. Factors to consider include the frequency range of the noise, the impedance required, and the current carrying capacity of the inductor. The physical size and mounting style are also important considerations for ease of installation and compatibility with the circuit board layout.

You May Also Be Interested in

Pulse
TRANSFORMER 1:1 2000VRMS
Lowest to $1.5640
Murata Power Solutions Inc.
XFRMR 3.3V IN 5V OUT MAX 253 SMD
Lowest to $6.7233
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 5V IN/OUT MAX 253 DIP
Need more? Email Us
Pulse
MODULE FILTER SINGLE LAN 16-DIL
Need more? Email Us
TDK Corporation
TRANSFORMER DSL SMD / Telecom Transformer 2.5:1/1:1 2.4Ohm Prim. DCR 3.8Ohm/0.5Ohm Sec. DCR 12 Terminal Gull Wing SMD
Need more? Email Us
TDK Corporation
TRANSFORMER 4.7UH 2.00A PHOTO
Need more? Email Us
Pulse
IND PWR 3.0X3.0X1.2 1.02MH SMT
Lowest to $0.7561
Murata Power Solutions Inc.
XFRMR 1:2.2 T/H ADM2485 ANLG DEV /
Lowest to $2.7799
Murata Power Solutions Inc.
MAX250/MAX251 Compatible Converter SM Transformers | XFRMR 1:1 SMD MAX250
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess