EN
  • EN
  • DE

78Z034CNL

Part No 78Z034CNL
Manufacturer Pulse
Catalog Specialty Transformers
Description MODULE FILTER SINGLE LAN 16-DIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203440-78Z034CNL
Win Source Part Number Cross
Manufacturer Pulse Electronics
Category Transformers Pulse Transformers
Package Tube
Product Status Active
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting Type Through Hole
Size / Dimension Through Hole 0.800" L x 0.400" W (20.32mm x 10.16mm)
Height - Seated (Max) 0.250" (6.35mm)
Operating Temperature 0°C ~ 70°C
Weight 0.09 oz (2.56 g)
Ultra Librarian 3D Model Ultra Librarian 78Z034CNL CAD Model

Description

Pulse s interface modules provide the complete analog solution for 10Base-T multiport applications in various packages. Each module includes low pass filters, isolation transformers, and may contain common mode chokes. The 78Z034CNL contains data and pre-equalization resistors on the transmit channel; and the receive channel is terminated with impedance matching resistors.

You May Also Be Interested in

Murata Power Solutions Inc.
MAX250/MAX251 Compatible Converter SM Transformers | XFRMR 1:1 SMD MAX250
Need more? Email Us
Bourns Inc.
E4/STM-1 TRANSFORMER
Need more? Email Us
Pulse
IND PWR 3.0X3.0X1.2 1.02MH SMT
Lowest to $0.7561
Murata Power Solutions Inc.
XFRMR 1:1.31 SMD MAX253
Lowest to $4.9522
Murata Electronics North America
XFRMR MAX250 1.5KVDC 2.5 MH DIP
Need more? Email Us
Murata Power Solutions Inc.
MAX 253 TX 5V INPUT 5V OUT SMD /
Lowest to $5.7149
Murata Electronics North America
XFRMR 1:2.27 SMD MAX253
Need more? Email Us
Murata Power Solutions Inc.
MAX250 Compatible Converter Transformers | XFRMR MAX250 4KVDC 2.5 MH DIP
Lowest to $3.9280
Bourns Inc.
TRANSFORMER CCFL INVERT 13V SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess