EN
  • EN
  • DE

PE-65812NL

Part No PE-65812NL
Manufacturer Pulse
Catalog Specialty Transformers
Description XFRMR DIGITAL AUDIO 1:1 2.5MH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Specialty Transformers
Mfr Pulse
Package Tube
Product Status Active
Inductance 2.5 mH
Mounting Type Surface Mount
Size / Dimension 0.475" L x 0.460" W (12.07mm x 11.68mm)
Height - Seated (Max) 0.340" (8.64mm)
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 654183-PE-65812NL
Ultra Librarian 3D Model Ultra Librarian PE-65812NL CAD Model

Description

The 654183-PE-65812NL is a specialty transformer in the category of transformers from Pulse.

  • Series or related products: None specified
  • Package: tube
  • Size or dimension: 0.475" L x 0.460" W (12.07mm x 11.68mm)
  • Inductance: 2.5mH
  • Maximum seated height: 0.340" (8.64mm)
  • Standard package: 40 pcs
  • Mounting: surface mount
  • MSL level: 1 (Unlimited)
  • REACH: unaffected
  • HTSUS code: 8504.31.2000
  • Manufacturer: Pulse
  • Status: active
  • Approval agency: None specified

You May Also Be Interested in

Pulse
DIGITAL AUDIO TRANSFORMER SGL HC
Lowest to $1.0095
Pulse
TRANSFORMER
Lowest to $3.0349
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 5V IN/OUT MAX 253 DIP
Need more? Email Us
Pulse
IND PWR 3.0X3.0X1.2 1.02MH SMT
Lowest to $0.8657
Pulse
TRANSFORMER
Lowest to $4.0097
Pulse
TRANSFORMER
Lowest to $3.0406
Bourns Inc.
E4/STM-1 TRANSFORMER
Need more? Email Us
Pulse
XFRMR GATE DRIVE 1:1:1 SMD
Lowest to $1.1789
Pulse
XFRMR DIGITAL AUDIO 1:1 2.5MH
Lowest to $1.5350

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8425 $64.4875
80+ $1.5118 $120.9440
120+ $1.4645 $175.7400
165+ $1.4173 $233.8545
215+ $1.3701 $294.5715
285+ $1.2284 $350.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,746 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess