EN
  • EN
  • DE

KIT1925MMA6231Q

Part No KIT1925MMA6231Q
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Sensors
Description QFN EVALUATION KIT / KIT SENSOR ACCEL MMA6231Q
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Part Status Obsolete(EOL)
Sensor Type Accelerometer, 2 Axis
Sensing Range ±10g
Interface Analog
Sensitivity 120mV/g
Operating Supply Voltage 2.7 V ~ 3.6 V
Supplied Contents Board(s)
Utilized IC / Part MMA6231Q
Win Source Part Number 785173-KIT1925MMA6231Q
Popularity Medium
Supply and Demand Status Balance
Family Name KIT1925MMA6231Q
Introduction Date March 11, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KIT1925MMA6231Q CAD Model

Description

The NXP KIT1925MMA6231Q is a comprehensive development kit designed for engineers and developers who are looking to exploit the advanced features of NXP's MMA6231Q accelerometer. This kit is an excellent starting point for those who wish to integrate high-precision motion and position detection into their applications, ranging from automotive safety systems to industrial monitoring.

Key Features

  • High Sensitivity: The MMA6231Q accelerometer at the heart of the kit provides high sensitivity, enabling the detection of minute changes in motion and orientation.
  • Robust Design: With its durable construction, the accelerometer is designed to withstand harsh conditions, making it suitable for automotive and industrial environments.
  • Wide Voltage Range: The kit supports a wide voltage range for flexible integration into various system designs.
  • Easy Connectivity: The development board features standard communication interfaces, allowing for straightforward connection to microcontrollers and other components in a system.

Development Support

The KIT1925MMA6231Q comes with extensive development support to facilitate rapid prototyping and integration. Included software libraries and example code reduce the development time, allowing developers to focus on the unique aspects of their applications. Comprehensive documentation provides in-depth information on how to make the most of the kit's features.

Applications

The versatility of the KIT1925MMA6231Q makes it suitable for a wide array of applications, including but not limited to:

  • Automotive safety and stability control systems
  • Industrial machine vibration monitoring
  • Consumer electronics for motion input and game control
  • Robotics for balance and movement analysis

In summary, the NXP KIT1925MMA6231Q development kit is an essential tool for developers looking to leverage high-precision motion sensing in their next project. With its robust design, high sensitivity, and comprehensive support, this kit paves the way for innovative solutions across a multitude of industries.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess