EN
  • EN
  • DE

LTC6910-3ITS8#TRMPBF

Part No LTC6910-3ITS8#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 11MHZ RRO TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 11MHz
Voltage - Input Offset 1.5mV
Operating Supply Current 3.5mA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 10.5 V, ±2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 128058-LTC6910-3ITS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6910-3ITS8#TRMPBF CAD Model

Description

LTC6910-3ITS8#TRMPBF - Programmable Gain Amplifier

The LTC6910-3ITS8#TRMPBF is a state-of-the-art programmable gain amplifier (PGA) designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This compact, precision device is engineered to provide a versatile solution for a wide range of applications that require precise signal amplification, such as medical instrumentation, industrial process control, and automatic test equipment.

Key Features

  • Programmable Gain: The LTC6910-3ITS8#TRMPBF offers a digitally programmable gain with a range of 0 to 77.5dB in 7.5dB steps. This enables users to customize the amplification level according to the needs of their specific application.
  • Single Supply Operation: This device operates from a single 2.7V to 5.5V supply, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Low Power Consumption: With its low quiescent current, the LTC6910-3ITS8#TRMPBF minimizes power consumption, thereby extending battery life in portable devices.
  • Easy-to-Use Interface: The PGA features a simple three-wire serial interface that allows for easy control and programming of the gain settings, even in complex systems.
  • Compact SOT-23 Packaging: Housed in a tiny SOT-23 package, the LTC6910-3ITS8#TRMPBF is designed for space-constrained applications, offering high performance in a small footprint.

Applications

The LTC6910-3ITS8#TRMPBF is suitable for a variety of applications, including:

  • Signal Conditioning
  • Data Acquisition Systems
  • Automotive Sensors
  • Portable Instrumentation
  • Audio Processing

With its precision performance, programmable gain, and low power consumption, the LTC6910-3ITS8#TRMPBF from Linear Technology is an excellent choice for designers seeking a reliable and flexible amplification solution. Its robust design ensures consistent operation and long-term stability, making it a valuable component in any precision signal processing application.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3550 $50.8400
20+ $5.2144 $104.2880
30+ $5.0514 $151.5420
41+ $4.8885 $200.4285
53+ $4.7255 $250.4515
71+ $4.2367 $300.8057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess