EN
  • EN
  • DE

PE-65812FNL

Part No PE-65812FNL
Manufacturer Pulse
Catalog Specialty Transformers
Description XFRMR DIGITAL AUDIO 1:1 2.5MH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Specialty Transformers
Mfr Pulse
Package Tube
Product Status Active
Inductance 2.5 mH
Mounting Type Surface Mount
Size / Dimension 0.500" L x 0.566" W (12.70mm x 14.37mm)
Height - Seated (Max) 0.340" (8.64mm)
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 272163-PE-65812FNL
Ultra Librarian 3D Model Ultra Librarian PE-65812FNL CAD Model

Description

The 272163-PE-65812FNL is a specialty transformer from Pulse.

  • Category: Transformers - Specialty Transformers
  • Packaging: Tube
  • Dimension: 0.500" L x 0.566" W (12.70mm x 14.37mm)
  • Inductance: 2.5 mH
  • Seated Height: 0.340" (8.64mm)
  • Mounting: Surface mount
  • Standard Package: 40 pcs
  • ECCN: EAR99
  • REACH: Unaffected
  • Operating Temperature: Not specified

You May Also Be Interested in

Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 5V IN/OUT MAX 253 DIP
Need more? Email Us
Murata Electronics North America
XFRMR MAX250 1.5KVDC 2.5 MH DIP
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 5V IN/OUT MAX 253 SMD /
Lowest to $4.0344
Pulse
IND PWR 3.0X3.0X1.2 4.7UH SMT /
Need more? Email Us
Bourns Inc.
TRANSFORMER CCFL INVERT 25V SMD
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 5V IN/OUT MAX 253 SMD /
Lowest to $3.0339
Pulse
TRANSFORMER 1:1 2000VRMS
Lowest to $1.5640
TDK Corporation
TRANSFORMER 8.2UH .75A PHOTO /
Need more? Email Us
Murata Power Solutions Inc.
MAX 253 TX 5V INPUT 5V OUT SMD /
Lowest to $5.7149

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5350 $61.4000
95+ $1.2590 $119.6050
145+ $1.2197 $176.8565
200+ $1.1804 $236.0800
255+ $1.1411 $290.9805
340+ $1.0233 $347.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess