EN
  • EN
  • DE

LDT565620ST-203

Part No LDT565620ST-203
Manufacturer TDK Corporation
Catalog Specialty Transformers
Description TRANSFORMER 8.2UH .75A PHOTO /
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Specialty Transformers
Mfr TDK Corporation
Package Bulk
Product Status Obsolete
Inductance 8.2 µH
Mounting SMD (SMT)
Dimension 0.228" L x 0.228" W (5.80mm x 5.80mm)
Height - Seated (Max) 0.079" (2.00mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Standard Package 8,000
Win Source Part Number 1169962-LDT565620ST-203
Ultra Librarian 3D Model Ultra Librarian LDT565620ST-203 CAD Model

Description

The TDK Corporation specialty transformer is a high-quality component designed for use in a variety of applications.

  • Inductance: 8.2 µH
  • Seated Height: 0.079" (2.00mm)
  • Series: SMD (SMT)
  • Packaging: Bulk
  • Standard Package: 8,000
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Popularity: Low
  • Status: Obsolete

You May Also Be Interested in

Eaton Bussmann
TRANSFORMER CCFL 6W 15V 11MA SMD /
Lowest to $15.6410
Bourns Inc.
E4/STM-1 TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 5V IN/OUT MAX 253 DIP
Need more? Email Us
Murata Power Solutions Inc.
TRANSFORMER 240UH MAX253 SMD
Lowest to $5.1480
TDK Corporation
TRANSFORMER 4.7UH 2.00A PHOTO
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 3.3V IN 5V OUT MAX 253 SMD
Lowest to $6.7233
Pulse
TRANSFORMER 1:1 2000VRMS
Lowest to $1.5640
Murata Electronics North America
XFRMR 1:1.5 T/H ADM2485 ANLG DEV
Lowest to $1.6791
Hammond Manufacturing
TRANSFORMER CHAS MNT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess