Products specifications Report Issue?

Package Case
Product Status Active
Kit Type Fixed
Style Wirewound
Quantity 22 Pieces (11 Values - 2 Each)
Inductance Range 1.5µH ~ 82µH
Mounting Type Surface Mount
Packages Included Non-Standard SMD
Ultra Librarian 3D Model Ultra Librarian PG1096NLKIT CAD Model

Description

NULL

You May Also Be Interested in

Pulse
INDUCT KIT PA4344.XXXNLT SERIES
Need more? Email Us
ECAD model for PA4344NLKIT
Pulse
INDUCT KIT PA4334.XXXNLT SERIES
Need more? Email Us
ECAD model for PA4334NLKIT
Pulse
INDUCT KIT PA4546.XXXNLT SERIES
Need more? Email Us
ECAD model for PA4546NLKIT
Pulse
KIT FIXED IND PF0504 SERIES
Need more? Email Us
ECAD model for PF0504NLKIT
Pulse
INDUCT KIT PA4346.XXXANLT SERIES
Need more? Email Us
ECAD model for PA4346ANLKIT
Pulse
P0751-P0752 SAMPLE KIT NPB
Need more? Email Us
ECAD model for P0751NLKIT
Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
ECAD model for PG1083NLKIT
Pulse
KIT FIXED IND P1169 SERIES
Need more? Email Us
ECAD model for P1169NLKIT
Pulse
INDUCTOR 4 X 4 X 2, SMT KIT
Need more? Email Us
ECAD model for PA5001NLKIT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention