Products specifications

Category Transformers
Family Pulse Transformers
Manufacturer Pulse
Win Source Part Number 397077-TX1098NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX1098NL CAD Model

Description

The TX1098NL is a surface mount Ethernet transformer designed and manufactured by Pulse Electronics. It's primarily used for signal isolation and impedance matching in 10/100/1000Base-T Ethernet applications. This component plays a crucial role in ensuring data integrity and protecting network devices from voltage surges and noise.

Applications

  • 10/100/1000Base-T Ethernet networking
  • Network interface cards (NICs)
  • Embedded systems with Ethernet connectivity
  • Routers and switches
  • Industrial Ethernet devices

Features

  • Surface mount design for automated assembly
  • Compliant with IEEE 802.3 standards
  • Supports 10/100/1000 Mbps data rates
  • High isolation voltage
  • Low insertion loss
  • Excellent common mode rejection
  • RoHS compliant

Benefits

  • Reliable Ethernet connectivity: Provides robust signal isolation and impedance matching for optimal data transmission.
  • Easy integration: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Protection against voltage surges: High isolation voltage safeguards network devices from damage.
  • Compliant with industry standards: Ensures compatibility with a wide range of Ethernet devices.
  • Improved signal integrity: Low insertion loss and excellent common mode rejection minimize signal degradation.

Additional Details

The TX1098NL is designed to meet the stringent requirements of modern Ethernet applications. Its compact surface mount package allows for efficient use of board space. The high isolation voltage provides a significant safety margin, protecting connected devices from potentially harmful voltage transients. The transformer is built with high-quality materials and undergoes rigorous testing to ensure long-term reliability. Its performance characteristics are carefully optimized to minimize signal distortion and maximize data transmission efficiency. The TX1098NL’s compliance with IEEE 802.3 standards ensures interoperability with other Ethernet devices, simplifying network design and implementation.

You May Also Be Interested in

Pulse
IC CHIP
Lowest to $3.4609
ECAD model for B1020A
Pulse
XFRMR LAN ISOL 10BASET 1:2.5 SMD
Lowest to $1.6673
ECAD model for E2023FNL
Pulse
MODULE PC CARD SNGL LAN 16PCMCIA / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for H0009
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMER | XFRMR OCTAL 1:1/1:2 1.2MH SMD
Lowest to $2.7283
ECAD model for TX1344NL
Pulse
IC CHIP
Need more? Email Us
ECAD model for H5143ANLT
Murata Power Solutions Inc.
TRANSFORMER PULSE 2:1:1 400VUS
Lowest to $12.8540
ECAD model for 1003C
Pulse
MODULE 10BASE-T INTRFACE 1:1.414
Need more? Email Us
ECAD model for E2009QNL
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us
ECAD model for H5149NL
Bel Fuse Inc.
MODULE XFRMR LAN GIGABIT 24P SMD
Need more? Email Us
ECAD model for S558-5999-AC-F

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention