Products specifications

Category Transformers - Pulse Transformers
Mfr Pulse
Package Tube
Product Status Active
Transformer Type Isolation and Data Interface (Encapsulated)
Inductance 200µH
Mounting Type Surface Mount
Size / Dimension 0.498" L x 0.350" W (12.65mm x 8.89mm)
Height - Seated (Max) 0.200" (5.08mm)
Temperature Range - Operating 0°C ~ 70°C
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 587835-E2023FNL
Ultra Librarian 3D Model Ultra Librarian E2023FNL CAD Model

Description

The 587835-E2023FNL is a pulse transformer designed for use in transformers in pulse applications. It is from Pulse.

  • Applications: Isolation and data interface
  • Size: 0.498" L x 0.350" W (12.65mm x 8.89mm)
  • Mounting: Surface mount
  • Inductance: 200µH
  • Operating Temperature: 0°C to 70°C
  • Product Status: Active
  • Standard Package: 40 pcs
  • REACH Regulations: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Pulse
MOD MAGNETIC 1PORT 1000BASE-T / Pulse Transformer Surface Mount
Lowest to $10.6167
ECAD model for HX5084FNLT
Bel Fuse Inc.
MODULE XFRMR LAN GIGABIT 24P SMD
Need more? Email Us
ECAD model for S558-5999-AC-F
TDK Corporation
XFRMR LAN 1CT:1CT 200UH / 200μH LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for ALT4532-201-T001
Pulse
10/100BASE-TX DUAL PORT TRANSFORMER MODULES | MODULE XFRMR LAN 10/100 SMD
Need more? Email Us
ECAD model for HX1294NL
iNRCORE, LLC
EXTMP XFMR 100BT SMG COM NPB / 350μH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Need more? Email Us
ECAD model for 100B-1003NL
Pulse
LAN DISCRETE TRANSFORMER MODULES | MODULE TRANSFMR CMC ETHERNT 10BT
Need more? Email Us
ECAD model for ST7010T
Pulse
TRANSFORMER MODULE 10GBASE-T / 200μH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount
Lowest to $3.5821
ECAD model for H7008FNLT
Pulse
PULSE XFMR 1CT:1 TX 1CT:1 RX
Lowest to $20.1839
ECAD model for HX5008FNL
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX / LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Lowest to $2.4450
ECAD model for H1164T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6673 $58.3555
85+ $1.3681 $116.2885
130+ $1.3253 $172.2890
175+ $1.2826 $224.4550
230+ $1.2398 $285.1540
305+ $1.1116 $339.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention