EN
  • EN
  • DE

DSP56F803BU80

Part No DSP56F803BU80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 56800 series Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series 56F8xx
Package Tray
Part Status Obsolete
Core Processor 56800
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name DSP56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917612-DSP56F803BU80
Ultra Librarian 3D Model Ultra Librarian DSP56F803BU80 CAD Model

Description

The NXP DSP56F803BU80 is a high-performance, 16-bit digital signal processor (DSP) that combines the processing power of a DSP with the functionality of a microcontroller (MCU). This integrated approach makes the DSP56F803BU80 an ideal choice for a broad range of applications, including automotive, industrial control, and audio processing.

Key Features:

  • Clock Speed: The DSP56F803BU80 boasts an impressive clock speed of up to 80 MHz, allowing for rapid signal processing and efficient handling of complex algorithms.
  • On-Chip Memory: It comes with 32 KB of Program Flash, 6 KB of Data Flash, and 2 KB of RAM, enabling robust and versatile applications without the need for external memory components.
  • Peripheral Set: This DSP includes a rich set of peripherals such as a Serial Communication Interface (SCI), a Serial Peripheral Interface (SPI), and an Inter-Integrated Circuit (I²C) bus, facilitating easy communication with other devices and systems.
  • Integrated ADC: An integrated 12-bit Analog-to-Digital Converter (ADC) provides accurate and efficient data conversion, which is crucial for real-time signal processing tasks.
  • PWM Channels: The device features multiple Pulse Width Modulation (PWM) channels, making it suitable for motor control and other applications requiring precise timing control.
  • Robust Design: With an extended operating temperature range, the DSP56F803BU80 is designed to perform reliably in harsh environments, ensuring consistent operation in industrial and automotive settings.

Applications:

The versatility of the NXP DSP56F803BU80 allows it to be used across various industries. In automotive, it can manage engine control units and advanced driver-assistance systems (ADAS). In industrial settings, it is well-suited for motor control, power management, and automation systems. Additionally, its signal processing capabilities make it a good fit for audio applications such as sound enhancement and noise cancellation.

Overall, the NXP DSP56F803BU80 is a powerful and flexible solution for any application that requires efficient digital signal processing combined with the functionalities of a microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.3111 $104.6222
3+ $42.9221 $128.7663
5+ $41.5812 $207.9060
6+ $40.2402 $241.4412
8+ $38.8981 $311.1848
10+ $34.8741 $348.7410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess