EN
  • EN
  • DE

93LC56A-E/ST

Part No 93LC56A-E/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 2MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 2Kb (256 x 8) SPI 2 MHz 8-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name 93LC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908750-93LC56A-E/ST
Ultra Librarian 3D Model Ultra Librarian 93LC56A-E/ST CAD Model

Description

Microchip Technology 93LC56A-E/ST EEPROM

The 93LC56A-E/ST is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) chip designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This EEPROM device offers a robust storage solution for applications that require data retention without power and the ability to update memory contents on the fly.

Key Features:

  • Memory Size: The 93LC56A-E/ST provides a memory capacity of 2 Kbit (256 x 8 or 128 x 16-bit organization), which is suitable for storing configuration parameters, serial numbers, calibration data, and other application-critical information.
  • Interface: It features a simple serial interface for communication, compatible with the Microwire protocol, making it easy to integrate into a variety of microcontroller-based systems.
  • Low Power Consumption: Designed for low-power applications, this EEPROM operates with a power supply range from 2.5V to 5.5V, ensuring minimal power draw for battery-powered devices.
  • Write Protection: The device includes a write-protect pin to prevent accidental overwrites and data corruption, providing an additional layer of data security.
  • Self-timed Erase and Write Cycles: It features automatic erase-before-write and write cycle timing, removing the need for external timing control and simplifying the memory management process.
  • Operating Temperature: This EEPROM can operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.
  • Packaging: The 93LC56A-E/ST comes in an 8-pin TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Whether it's for industrial controls, consumer electronics, medical devices, or automotive systems, the 93LC56A-E/ST EEPROM from Microchip Technology provides reliable non-volatile memory storage that can be electrically erased and reprogrammed, ensuring data integrity and flexibility for designers and engineers. With its proven durability and performance, this EEPROM chip is an excellent choice for a wide range of applications that require long-term data retention without continuous power supply.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess