EN
  • EN
  • DE

93C56BX-I/SN

Part No 93C56BX-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 250 ns
Mounting SMD (SMT)
Case / Package SOIC
Density 2 kb
Frequency 2 MHz
Interface Serial
Lead Free Yes
Max Frequency 2 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 256 B
Memory Type EEPROM
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 8
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1041703-93C56BX-I/SN
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 93C56BX-I/SN CAD Model

Description

Microchip Technology 93C56BX-I/SN EEPROM

The 93C56BX-I/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This memory chip is part of Microchip's extensive range of serial EEPROM products and offers a reliable solution for data storage that requires frequent updating.

This particular model features a 2K-bit memory size, which is organized as 128 x 16-bit or 256 x 8-bit, depending on the operational mode selected. The flexibility in organization allows designers to choose the most suitable configuration for their application, whether it's for storing configuration parameters, calibration data, or any other data that may need to be updated without replacing the entire device.

The 93C56BX-I/SN operates over a standard industrial temperature range, making it suitable for a wide variety of applications that may be exposed to harsher environments. Its serial interface ensures compatibility with most microcontrollers, providing a straightforward communication channel for reading and writing data.

Some key features of the 93C56BX-I/SN include:

  • Self-timed write cycle with auto-clear
  • Low power consumption for energy-efficient designs
  • Write protection mechanism to prevent accidental data corruption
  • More than 1 million erase/write cycles, ensuring a long operational life
  • Data retention of over 200 years, providing peace of mind for long-term applications
  • Available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications

With its robust design and reliable data retention capabilities, the 93C56BX-I/SN is an excellent choice for applications in the automotive, industrial, consumer electronics, and telecommunications sectors. Designers and engineers can trust Microchip's commitment to quality and longevity when choosing this EEPROM for their data storage needs.

Overall, the 93C56BX-I/SN from Microchip Technology represents a versatile and durable solution for your non-volatile memory requirements, ensuring that your systems operate efficiently and reliably over their intended lifespan.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
National Semiconductor (TI)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess