EN
  • EN
  • DE

PIC16LF1707-E/SS

Part No PIC16LF1707-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16LF1707
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889571-PIC16LF1707-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1707-E/SS CAD Model

Description

Microchip Technology PIC16LF1707-E/SS Microcontroller

The PIC16LF1707-E/SS from Microchip Technology is a high-performance, low-power microcontroller that integrates a wealth of features suitable for a broad range of applications. This 8-bit MCU, part of the PIC16(L)F170X family, is designed to deliver flexibility and efficiency with its enhanced mid-range architecture.

Key Features:

  • Core: The device operates with a 16 MHz precision internal oscillator, providing reliable timing that is essential for critical control applications. The core is capable of executing instructions in a single cycle, enhancing the overall performance of the microcontroller.
  • Memory: With 4096 bytes of flash program memory and 256 bytes of data EEPROM, the PIC16LF1707-E/SS offers ample space for application code and data storage. Additionally, it comes with 512 bytes of RAM, allowing efficient in-memory operations and data manipulations.
  • I/O and Peripherals: The microcontroller includes 18 I/O pins, which are highly configurable to suit various interfacing needs. It also features integrated peripherals such as PWM modules, comparators, a 10-bit ADC with Computation (ADC2), and multiple communication interfaces like I2C, SPI, and EUSART, which enable easy integration with external devices and sensors.
  • Power Management: The PIC16LF1707-E/SS is designed for low-power operation, with features like Power-Saving Sleep mode, idle mode, and an ultra-low-power watchdog timer, making it an excellent choice for battery-operated and power-sensitive applications.
  • Temperature Range: It operates over an extended temperature range, making it suitable for industrial and automotive applications that require reliable performance in challenging environmental conditions.

Applications:

The microcontroller's versatility makes it ideal for various applications, including consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its robust feature set ensures that designers can meet the demands of complex and power-efficient designs.

With its SSOP-20 package, the PIC16LF1707-E/SS offers a compact footprint that is beneficial for space-constrained applications. Microchip Technology provides comprehensive support for the PIC16LF1707-E/SS with development tools, software libraries, and a global community of developers, making it an accessible and scalable choice for both hobbyists and professional engineers.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8579 $59.5737
8+ $16.2936 $130.3488
11+ $15.7842 $173.6262
16+ $15.2760 $244.4160
20+ $14.7667 $295.3340
27+ $13.2386 $357.4422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess