EN
  • EN
  • DE

AT86RF211SW

Part No AT86RF211SW
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990286-AT86RF211SW
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT86RF211SW CAD Model

Description

Microchip Technology's AT86RF211SW: A Superior Sub-GHz Transceiver

Introducing the AT86RF211SW, a state-of-the-art sub-GHz transceiver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and highly integrated device is engineered to meet the demanding requirements of low-power wireless applications in the sub-GHz ISM bands.

The AT86RF211SW is an ideal choice for a wide range of applications, including but not limited to home automation, industrial control, and smart metering. This transceiver is designed to be both flexible and power-efficient, making it suitable for battery-operated devices where longevity and reliability are paramount.

Key Features:

  • Frequency Range: The AT86RF211SW operates in the sub-GHz frequency bands, offering excellent penetration and range for communication.
  • Modulation Techniques: It supports various modulation techniques such as BPSK, O-QPSK, and high data rate modes, ensuring versatility in different communication scenarios.
  • High Sensitivity and Output Power: With exceptional receiver sensitivity and configurable output power, this transceiver can achieve robust data communication over long distances.
  • Low Power Consumption: Designed with power efficiency in mind, the AT86RF211SW features different power-saving modes to extend battery life in end devices.
  • Integrated Security: The device includes built-in security features to protect the integrity of data transmission, which is critical in today's connected world.
  • Compact Form Factor: The small size of the transceiver allows for its integration into space-constrained applications without compromising on performance.

The AT86RF211SW transceiver is supported by Microchip's extensive development tools and software libraries, which simplify the design process and reduce time to market for product developers. With its robust feature set and Microchip's renowned support, the AT86RF211SW is the perfect wireless solution for developers looking to create reliable and efficient sub-GHz communication systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess