EN
  • EN
  • DE

MAX3301EETJ+

Part No MAX3301EETJ+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description USB Transceiver 1TR 12Mbps 32-Pin TQFN EP / IC USB TXRX OTG 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 1.5Mbps
Operating Supply Voltage 3 V ~ 4.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 785930-MAX3301EETJ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3301E
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX3301EETJ+ CAD Model

Description

Maxim Integrated MAX3301EETJ+ Overview

The MAX3301EETJ+ is a high-performance transceiver module from Maxim Integrated, designed to facilitate reliable communication in industrial and automotive applications. This robust component is part of Maxim's extensive line of interface ICs, which are engineered to provide efficient solutions for data transmission across various physical media.

Key Features

  • High-Speed CAN Interface: The MAX3301EETJ+ is equipped with a Control Area Network (CAN) interface that supports the ISO 11898 standard, ensuring compatibility with high-speed CAN systems up to 1 Mbps.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, this transceiver is well-suited for harsh environments and demanding applications.
  • Protection Features: The device includes protection against over-temperature, short-circuit, and electrostatic discharge (ESD) events, enhancing its reliability and longevity in the field.
  • Low-Power Operation: Designed for energy efficiency, the MAX3301EETJ+ features a low-current standby mode, which is essential for power-sensitive designs.

Applications

The MAX3301EETJ+ is ideal for a wide range of applications, including:

  • Automotive networks
  • Industrial control systems
  • Factory automation
  • Medical equipment
  • Heavy machinery

Physical Characteristics

The transceiver comes in a compact 32-pin TQFN package, making it suitable for space-constrained applications while providing adequate pins for all necessary connections. Its small footprint allows for more efficient use of PCB real estate, contributing to overall design miniaturization.

Conclusion

In summary, the Maxim Integrated MAX3301EETJ+ transceiver is a powerful solution for designers seeking a reliable, high-speed communication interface capable of withstanding the rigors of industrial and automotive environments. Its combination of speed, robustness, and energy efficiency makes it a compelling choice for modern electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1970 $50.5310
56+ $1.8027 $100.9512
86+ $1.7463 $150.1818
119+ $1.6900 $201.1100
154+ $1.6337 $251.5898
205+ $1.4647 $300.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,034 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess