The LXT300ZNE is a single-chip Ethernet transceiver manufactured by Level One. It's designed to interface with Ethernet controllers and provides the physical layer functionality needed to transmit and receive data over a network.
Applications
- Network Interface Cards (NICs)
- Embedded systems with Ethernet connectivity
- Routers and switches
- Industrial Ethernet applications
- Telecommunications equipment
Features
- Single-chip 10BASE-T transceiver
- Compliant with IEEE 802.3 standards
- Supports both half-duplex and full-duplex operation
- Integrated filters to reduce EMI
- Low power consumption
- Supports auto-negotiation
- Provides collision detection and loopback testing capabilities
Benefits
- Provides a reliable and robust Ethernet connection
- Reduces the number of components needed for Ethernet implementation
- Simplifies the design of Ethernet-enabled devices
- Offers cost-effective Ethernet connectivity
- Ensures compatibility with existing Ethernet networks
- Facilitates easy integration into a variety of systems
Additional Details
The LXT300ZNE operates at 10 Mbps. It typically requires a 5V power supply. Its compact size and integrated features make it suitable for space-constrained applications. The device handles the physical layer encoding and decoding of Ethernet signals, along with collision detection and other essential functions. Detailed electrical characteristics, timing specifications, and pinout information can be found in the Level One datasheet for the LXT300ZNE.