The Microchip Technology AT29C256-12DC is a high-performance, 256-Kilobit parallel interface Flash memory component that offers a fast and efficient data storage solution for a wide range of applications. This device is designed to deliver reliability and speed, making it an ideal choice for embedded systems that require quick access to non-volatile memory.
Key Features
- Memory Capacity: The AT29C256-12DC offers a substantial 256-Kilobit storage capacity, which is organized as 32,768 words of 8 bits each, providing ample space for firmware storage, boot code, or data logging.
- Speed: With an access time of 120 nanoseconds, this Flash memory device allows for rapid read operations, ensuring that data can be accessed swiftly when needed.
- Programming Time: It features a fast programming time, typically around 10 milliseconds per byte, which facilitates quick updates and minimizes downtime during firmware upgrades.
- Endurance: The AT29C256-12DC boasts a high endurance level with a minimum of 10,000 write cycles, making it a durable choice for applications that require frequent data updates.
- Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, compatible with many standard digital systems and ensuring easy integration into existing designs.
- Temperature Range: It is designed to perform reliably across a wide temperature range, from -40°C to +85°C, making it suitable for use in harsh environments.
Applications
The AT29C256-12DC is versatile and can be used across various sectors, including:
- Industrial control systems
- Automotive electronics
- Telecommunication infrastructure
- Consumer electronics
- Medical devices
With its robust design and reliable performance, the Microchip Technology AT29C256-12DC Flash memory is a trusted solution for designers and engineers looking to incorporate a dependable data storage component into their electronic systems.