EN
  • EN
  • DE

TX9025

Part No TX9025
Manufacturer Pulse
Catalog Pulse Transformers
Description TRANSFORMERS | PULSE XFMR 1:2 1:2 1.2MH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Status Obsolete
Transformer Type T1/E1 (Quad)
Inductance 1.2mH
Mounting Style SMD
Parts Dimension 1.125" L x 0.485" W (28.58mm x 12.32mm)
Height - Seated (Maximum) 0.285" (7.24mm)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Pack Quantity 15
MSL Level 3 (168 Hours)
Win Source Part Number 1275119-TX9025
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX9025 CAD Model

Description

The TX9025 is a transmitter coil designed for wireless power transfer applications, manufactured by Pulse Electronics. It is specifically engineered to meet the requirements of the Wireless Power Consortium (WPC) Qi standard, enabling efficient and reliable wireless charging for a variety of devices.

Applications

  • Wireless Charging Pads
  • Wireless Charging Docks
  • Embedded Wireless Charging in Furniture
  • Automotive Wireless Charging Consoles
  • Portable Device Charging

Features

  • Qi Compliant: Meets WPC Qi standard for wireless power transfer.
  • High Efficiency: Optimized coil design for maximum power transfer efficiency.
  • Low Profile: Compact design for integration into various applications.
  • Durable Construction: Robust materials for reliable performance.
  • Shielded Design: Minimizes electromagnetic interference (EMI).

Benefits

  • Efficient Wireless Charging: Provides fast and efficient wireless power transfer.
  • Universal Compatibility: Qi compliance ensures compatibility with a wide range of devices.
  • Easy Integration: Low profile and compact design simplify integration into various products.
  • Reliable Performance: Durable construction ensures long-term reliability.
  • Reduced EMI: Shielded design minimizes interference with other electronic components.

Additional Details

The TX9025 transmitter coil is designed to operate at a resonant frequency that complies with the Qi standard, ensuring optimal power transfer. Its high efficiency minimizes energy loss during the wireless charging process, leading to faster charging times and reduced heat generation. The coil's low profile and compact design allow it to be easily integrated into various applications, including wireless charging pads, docks, and embedded wireless charging solutions. The durable construction and robust materials ensure reliable performance over an extended lifespan. Additionally, the shielded design minimizes electromagnetic interference (EMI), preventing interference with other electronic components in the system. The TX9025 is commonly used in consumer electronics, automotive applications, and furniture where wireless charging capabilities are desired. Its Qi compliance ensures that it can be used with a wide range of Qi-enabled devices, providing a seamless and convenient charging experience for users.

You May Also Be Interested in

Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess