Products specifications

Categories RF/IF and RFID
Manufacturer QUALCOMM
Series BlueCore
Packaging Reel package
Part Status Obsolete(EOL)
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v1.2, Class 2 and 3
Frequency 2.4GHz
Data Rate (Maximum) 723.2kbps
Power - Output 6dBm
Sensitivity -85dBm
Operating Supply Voltage 1.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C
Package 96-VFBGA
Win Source Part Number 769704-BC212015BRN-E4
Popularity Medium
Supply and Demand Status Limited
Family Name BC212015
Introduction Date August 15, 2006
Ultra Librarian 3D Model Ultra Librarian BC212015BRN-E4 CAD Model

Description

The Qualcomm 769704-BC212015BRN-E4 is a TxRx + MCU type electronic component from the BlueCore series manufactured by Qualcomm.

  • Series: BlueCore
  • Product Type: TxRx + MCU
  • Supply and Demand Status: Limited (EOL)
  • Frequency: 2.4GHz
  • Operating Temperature Range: -40°C - 105°C
  • Bluetooth Support: v1.2, Class 2 and 3
  • Data Rate: 723.2kbps

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX ISM
Lowest to $5.4706
ECAD model for ADF7025BCPZ
Broadcom Limited
SINGLE-CHIP BLUETOOTH / IC RF
Need more? Email Us
ECAD model for BCM20740A2KMLG
Broadcom Limited
SINGLE CHIP LOW PCIE / IC RF
Lowest to $7.1057
ECAD model for BCM43225KMLG
Broadcom Limited
DUAL-BAND WLAN + BT 3.0 + FM / IC RF
Lowest to $89.2658
ECAD model for BCM43303KUBG
Broadcom Limited
LOW POWER WLAN/BT/FM RX SINGLE / IC RF
Lowest to $14.6242
ECAD model for BCM4325GKWBG
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
ECAD model for WGM110E1MV2
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $25.1507
ECAD model for ATWINC1510-MR210PB
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 56QFN
Need more? Email Us
ECAD model for BCM20733A3KML1GT
Broadcom Limited
DUAL CHANNEL WIS/10GE / IC RF
Need more? Email Us
ECAD model for BCM84728MAIFSBG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention