EN
  • EN
  • DE

M95FA-03-STDN

Part No M95FA-03-STDN
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MOD NAVIGATION SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
RF Family/Standard Navigation
Protocol GSM, GPRS
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate 85.6kbps
Sensitivity -109dBm
Serial Interfaces PCM, UART
Antenna Type Antenna Not Included
Voltage - Supply 3.3V ~ 4.6V
Current - Receiving 1.3mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number M95
Standard Package 250 pcs
MSL Level 3 (168 Hours)
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 845325-M95FA-03-STDN
Ultra Librarian 3D Model Ultra Librarian M95FA-03-STDN CAD Model

Description

The M95FA-03-STDN is an RF transceiver module and modem designed for GSM and GPRS applications. Manufactured by Quectel.

  • Frequencies: 850MHz, 900MHz, 1.8GHz, and 1.9GHz
  • Data Rate: 85.6kbps
  • Sensitivity: -109dBm
  • Antenna: Not Included
  • Programmable: Yes (but not verified)
  • Voltage Supply: 3.3V to 4.6V
  • Mounting Type: Surface Mount
  • Package: Module
  • Temperature Range: -40°C to 85°C
  • ECCN: 5A992C SC
  • Counterfeit Probability: 66%
  • MSL Level: 3 (168 hours)
  • HTSUS Code: 8517.62.0090
  • Product Status: Obsolete

You May Also Be Interested in

U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Quectel
Linear IC
Lowest to $10.1866
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess