EN
  • EN
  • DE

RTL8208B

Part No RTL8208B
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302573-RTL8208B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8208B CAD Model

Description

The Realtek RTL8208B is a highly integrated 8-port 10/100M Fast Ethernet switch controller. It integrates all the functions of a high-speed data transfer switch system in a single chip. It is designed for applications such as Ethernet switches, routers, and other networking devices.

Applications:

  • Ethernet Switches: Forms the core switching fabric for unmanaged and smart switches.
  • Routers: Provides the switching functionality for home and small office routers.
  • Network Hubs: Enables the creation of network hubs for connecting multiple devices.
  • Media Converters: Used in media converters to bridge different Ethernet media types.
  • Embedded Networking Devices: Integrates into embedded systems requiring multiple Ethernet ports.

Features:

  • 8-Port 10/100Mbps Support: Provides eight independent Ethernet ports supporting both 10Base-T and 100Base-TX.
  • Integrated MACs and PHYs: Includes integrated Media Access Controllers (MACs) and Physical Layer transceivers (PHYs) for each port.
  • Non-Blocking Switching Architecture: Ensures high performance by preventing data collisions and bottlenecks.
  • Store-and-Forward Architecture: Reduces network congestion and ensures data integrity.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode for each port.
  • Auto MDI/MDIX Support: Automatically detects and corrects cable polarity, simplifying network setup.
  • VLAN Support: Supports VLAN tagging for network segmentation and security.
  • QoS Support: Supports Quality of Service (QoS) for prioritizing network traffic.

Benefits:

  • High Integration: Reduces component count and simplifies board design.
  • High Performance: Non-blocking architecture ensures high throughput and low latency.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing Ethernet switching.
  • Easy to Use: Auto-negotiation and Auto MDI/MDIX simplify network setup.
  • Enhanced Network Management: VLAN and QoS support enhance network management capabilities.

The RTL8208B is designed for ease of use and high performance. Its integrated MACs and PHYs reduce the need for external components, while its non-blocking architecture ensures high throughput and low latency. The RTL8208B's VLAN and QoS support enable network administrators to segment the network and prioritize traffic, ensuring optimal performance for critical applications. Its operating voltage is typically 3.3V, and it is available in various package options.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $25.9933
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,910 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess