Products specifications

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836093-RTL8324D-VB-GR
Ultra Librarian 3D Model Ultra Librarian RTL8324D-VB-GR CAD Model

Description

The Realtek RTL8324D-VB-GR is a highly integrated 24+2 port Gigabit Ethernet switch controller designed for high-performance and cost-effective networking solutions.

Applications:

  • Managed Ethernet Switches: Used in layer 2 and layer 3 managed Ethernet switches.
  • Enterprise Networking: Employed in enterprise networks for connecting servers, workstations, and other network devices.
  • Small and Medium-Sized Businesses (SMBs): Found in SMB network infrastructure to provide high-speed connectivity.
  • Industrial Networking: Utilized in industrial control systems and automation networks.
  • Service Provider Networks: Deployed in service provider networks for customer premises equipment (CPE).

Features:

  • 24 Gigabit Ethernet Ports: Provides 24 Gigabit Ethernet ports for high-speed connectivity.
  • 2 SFP/SFP+ Uplink Ports: Includes 2 SFP/SFP+ ports for fiber optic uplink connections.
  • Non-Blocking Wire-Speed Performance: Ensures wire-speed forwarding of Ethernet frames across all ports.
  • Advanced VLAN Support: Supports VLAN tagging, VLAN stacking (Q-in-Q), and port-based VLANs.
  • Quality of Service (QoS): Offers advanced QoS features for traffic prioritization and bandwidth management.
  • Link Aggregation (LAG): Supports link aggregation for increased bandwidth and redundancy.
  • Spanning Tree Protocol (STP): Implements Spanning Tree Protocol (STP), Rapid Spanning Tree Protocol (RSTP), and Multiple Spanning Tree Protocol (MSTP) for network loop prevention.
  • Security Features: Includes security features such as port security and access control lists (ACLs).

Benefits:

  • High-Speed Connectivity: Provides high-speed Gigabit Ethernet connectivity for demanding network applications.
  • Scalable Network Design: Supports VLANs, link aggregation, and spanning tree protocols for scalable network design.
  • Improved Network Performance: Advanced QoS features ensure optimal network performance and bandwidth utilization.
  • Enhanced Network Security: Security features protect the network from unauthorized access and threats.
  • Cost-Effective Solution: Offers a cost-effective solution for building high-performance Ethernet networks.

Additional Details:

The RTL8324D-VB-GR typically uses a BGA (Ball Grid Array) package. It operates with a 1.0V core voltage and 3.3V I/O voltage. It supports various management interfaces, including CLI (Command Line Interface) and SNMP (Simple Network Management Protocol). The operating temperature range typically is 0°C to 70°C. Refer to the Realtek datasheet for detailed specifications.

You May Also Be Interested in

KOA Speer
Need more? Email Us
ECAD model for SL2TTE10LJ
Sanken
Lowest to $3.5885
ECAD model for SLA2403M
SiTIME
Need more? Email Us
ECAD model for SIT8103AI-42-33E-54.000
SILEGO
Lowest to $1.0969
ECAD model for SLG3NB314VTR
Skyworks Solutions Inc.
Lowest to $0.4904
ECAD model for SKY85612-11
Semikron
Need more? Email Us
ECAD model for SKHI22AH4
SILEGO
Need more? Email Us
ECAD model for SLG4X4955V
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77355-18
Artesyn Embedded Technologies
Lowest to $21.0209
ECAD model for SIL06C-12SADJ-VY

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6478 $67.7736
28+ $4.6350 $129.7800
44+ $4.4901 $197.5644
60+ $4.3452 $260.7120
77+ $4.2003 $323.4231
104+ $3.7657 $391.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,367 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention