Products specifications

Manufacturer Realtek
Win Source Part Number 086245-RTL8370-GR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8370-GR CAD Model

Description

The Realtek RTL8370-GR is a highly integrated, low-power 5-port Gigabit Ethernet switch controller designed for various networking applications. It combines a 5-port Gigabit Ethernet switch with advanced features to provide high performance and energy efficiency. This chip is suitable for home routers, small office/home office (SOHO) switches, and other embedded networking solutions.

Applications

  • Home Routers
  • Small Office/Home Office (SOHO) Switches
  • Industrial Ethernet Applications
  • Network Appliances
  • Embedded Networking Solutions

Features

  • 5-Port Gigabit Ethernet Switch: Supports high-speed data transfer across multiple ports.
  • Integrated MAC and PHY: Simplifies design and reduces BOM costs.
  • Advanced QoS: Quality of Service features ensure prioritized traffic management.
  • VLAN Support: Supports VLAN tagging for network segmentation.
  • Energy-Efficient Ethernet (EEE): Compliant with IEEE 802.3az for reduced power consumption.
  • Spanning Tree Protocol (STP): Supports STP, RSTP, and MSTP for network redundancy.
  • Link Aggregation: Supports link aggregation for increased bandwidth and link redundancy.
  • Security Features: Includes features such as port security and access control lists (ACLs) for enhanced network security.
  • Management Interface: Supports various management interfaces such as CLI, Web GUI, and SNMP.

Benefits

  • High Performance: Gigabit Ethernet speeds ensure fast and reliable data transfer.
  • Cost-Effective: Integrated design reduces component count and overall system cost.
  • Energy Efficiency: EEE compliance minimizes power consumption, reducing operating costs.
  • Enhanced Network Management: Advanced QoS and VLAN support enable efficient network management.
  • Improved Network Security: Security features protect against unauthorized access and network threats.
  • Flexible Configuration: Various management interfaces provide flexibility in configuring and monitoring the switch.
  • Reliable Operation: STP and link aggregation ensure network redundancy and high availability.

Technical Specifications

The RTL8370-GR typically operates at a voltage of 3.3V and is available in a QFN package. It supports a wide range of operating temperatures, making it suitable for various environments. Detailed specifications, including power consumption, switching capacity, and port configurations, can be found in the product datasheet.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
ECAD model for QEDS-9835#54
Broadcom Limited
Need more? Email Us
ECAD model for QEDS-9837#50
Intel
Need more? Email Us
ECAD model for Q225C461
Intel
Need more? Email Us
ECAD model for QG41210 SL8DS
Qualcomm
Need more? Email Us
ECAD model for Q5505I-1M-TR
Broadcom Limited
Need more? Email Us
ECAD model for QFBR-5252
Qualcomm
Lowest to $70.6991
ECAD model for QCA6234XH-3M2D
Broadcom Limited
Need more? Email Us
ECAD model for QCPL-0456
ELAN Microelectronics
Need more? Email Us
ECAD model for Q8153S-FX001NJ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.0284 $84.0852
6+ $22.9976 $137.9856
9+ $22.2797 $200.5173
12+ $21.5604 $258.7248
16+ $20.8425 $333.4800
21+ $18.6861 $392.4081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention